EN
  • EN
  • DE

MAX11081GUU/V+

Part No MAX11081GUU/V+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC FAULT MON BATT 12CH 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1 ~ 12
Fault Protection Over/Under Voltage
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 38-TFSOP
Supplier Device Package 38-TSSOP
Family Part Number MAX11081
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 700942-MAX11081GUU/V+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX11081GUU/V+ CAD Model

Description

Maxim Integrated MAX11081GUU/V+ Product Overview

The MAX11081GUU/V+ is a high-performance, 16-channel, high-voltage data acquisition system (DAS) from Maxim Integrated, designed to provide superior accuracy and precision for advanced industrial monitoring and control systems. This integrated device is particularly well-suited for applications that require simultaneous sampling and processing of multiple high-voltage input signals, such as battery management systems, power-supply monitoring, and factory automation.

Key Features

  • Multi-Channel Flexibility: The MAX11081GUU/V+ features 16 high-voltage input channels, enabling comprehensive monitoring of multiple points in a system.
  • High Accuracy: With its precision data conversion capabilities, this product ensures reliable and accurate measurements, critical for maintaining system integrity and performance.
  • Integrated Data Processing: The onboard 24-bit delta-sigma ADC (Analog-to-Digital Converter) offers excellent noise rejection and ensures high-quality data output for analysis and feedback control.
  • Daisy-Chaining Capability: Multiple MAX11081GUU/V+ devices can be daisy-chained via a serial interface, allowing for scalability in complex systems requiring more than 16 channels.
  • Robust Thermal Performance: Packaged in a 38-TSSOP-EP, the MAX11081GUU/V+ is designed to operate effectively across a wide temperature range, maintaining its performance in demanding environmental conditions.

Applications

  • Battery Stack Monitoring
  • Industrial Automation Systems
  • Power Supply Monitoring
  • Energy Management Systems

Maxim Integrated's commitment to quality and innovation is embodied in the MAX11081GUU/V+, making it an ideal choice for engineers and designers seeking a robust, multi-channel data acquisition solution. Its combination of high channel count, precision, and ease of integration allows for enhanced system monitoring and improved operational efficiency.

For detailed specifications, application notes, and further information on how to integrate the MAX11081GUU/V+ into your next project, visit Maxim Integrated's official website or contact their technical support team.

You May Also Be Interested in

Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess