EN
  • EN
  • DE

SN74CBT3383DWR

Part No SN74CBT3383DWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 10-BIT FET BUS-EXCHANGE SWITCHES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBT
Packaging Reel - TR
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 1254281-SN74CBT3383DWR
Manufacturer Homepage www.ti.com
Family Name SN74CBT3383
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74CBT3383DWR CAD Model

Description

Product Overview: SN74CBT3383DWR by Texas Instruments

The SN74CBT3383DWR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This chip is part of the CBT (Crossbar Switch Technology) family, which is known for offering low-voltage, high-speed switching solutions suitable for various signal-routing applications.

This particular model, the SN74CBT3383DWR, is a 10-bit FET bus switch that operates with a wide voltage range. It is designed to provide high-speed signal switching with low on-state resistance, making it an ideal choice for multiplexing and data routing in advanced communication systems, networking equipment, and computer peripherals.

Key Features:

  • Voltage Range: The device supports a wide voltage range, ensuring compatibility with various logic levels and providing design flexibility.
  • Low On-State Resistance: Minimizes signal distortion and provides efficient data transfer, enhancing overall system performance.
  • 10-Bit Bus Switch: The device features a 10-bit bus switch configuration, enabling simultaneous switching of multiple data lines.
  • High-Speed Operation: Designed for high-speed operation, it is well-suited for environments where rapid signal switching is crucial.
  • Power-Down Protection: Equipped with power-down protection on inputs and outputs, it prevents unwanted current flow when the device is powered off.

Packaging and Quality:

The SN74CBT3383DWR comes in a wide-body SOIC package, which is a surface-mount package that offers robustness and ease of integration into various PCB designs. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance consistency.

Applications:

With its versatile features, the SN74CBT3383DWR is suitable for a wide range of applications, including:

  • Signal routing in servers and routers
  • Bus isolation and switching in computing systems
  • Data communication in telecommunication infrastructure
  • Interface switching in portable electronics

Overall, the SN74CBT3383DWR is a testament to Texas Instruments' dedication to providing advanced electronic components that meet the evolving needs of modern technology.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8818 $52.9080
140+ $0.7236 $101.3040
215+ $0.7010 $150.7150
295+ $0.6784 $200.1280
385+ $0.6557 $252.4445
515+ $0.5879 $302.7685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess