EN
  • EN
  • DE

TL061ACN

Part No TL061ACN
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description LOW POWER J-FET SINGLE OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1267848-TL061ACN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL061ACN CAD Model

Description

STMicroelectronics TL061ACN Low-Power JFET-Input Operational Amplifier

The TL061ACN from STMicroelectronics is a high-performance, low-power JFET-input operational amplifier that is designed to offer a perfect balance between performance and power efficiency. This operational amplifier is a part of the TL06x series, which is known for its low input bias and offset currents, coupled with a low power consumption profile.

Key Features

  • Low Power Consumption: The TL061ACN is optimized for low-voltage, low-power applications, making it an ideal choice for battery-powered devices and energy-saving applications.
  • High Input Impedance: The JFET input stage provides a high input impedance, ensuring minimal loading on the input signal source and making it suitable for interfacing with high-impedance sensors.
  • Low Input Bias and Offset Current: This characteristic is critical for precision applications, as it reduces errors and improves the overall accuracy of the circuit.
  • Wide Common-Mode and Differential Voltage Ranges: The amplifier can handle a wide range of operating conditions, making it versatile for various applications.
  • Low Noise: The TL061ACN exhibits low noise levels, which is essential for audio and instrumentation applications where signal integrity is paramount.
  • Internal Frequency Compensation: The device is internally frequency compensated, which simplifies the design process as no external components are required for stability.
  • Output Short-Circuit Protection: Built-in protection mechanisms safeguard the device against short-circuit conditions, enhancing its reliability and longevity.

Applications

The TL061ACN is versatile and can be used in a wide array of applications. It is particularly well-suited for high-fidelity audio pre-amplification, active filters, sample-and-hold circuits, and general-purpose analog signal conditioning. Its low-power nature also makes it an excellent choice for portable and battery-powered devices, such as medical instruments, wearables, and IoT sensors.

Package and Quality

Encased in a standard 8-pin DIP (Dual In-line Package), the TL061ACN ensures ease of integration into a variety of circuit boards. STMicroelectronics is committed to delivering products of the highest quality, and the TL061ACN operational amplifier is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess