Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 100E
Package Bulk
Product Status Obsolete
Type Multiplexer
Independent Circuits 4
Voltage Supply Source Single Supply
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E157
Standard Package 43 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 935751-SY100E157JI
Ultra Librarian 3D Model Ultra Librarian SY100E157JI CAD Model

Description

Microchip Technology SY100E157JI: High-Speed Multiplexer

The SY100E157JI is a quintessential component from Microchip Technology, tailored for high-speed digital applications. This device is a part of the SY100E series, which is renowned for its precision and performance in demanding environments. The SY100E157JI is a 5V differential ECL 2:1 multiplexer, which is designed to address the needs of high-speed data transmission and signal routing applications.

Constructed with the advanced Silicon-Germanium (SiGe) technology, the SY100E157JI offers exceptional performance characteristics. It operates with a minimum supply voltage of 4.2V and a maximum of 5.5V, making it highly adaptable to various system voltages. The device features a differential ECL (Emitter-Coupled Logic) design, which allows for rapid switching speeds and improved signal integrity, essential for high-frequency operations.

The SY100E157JI boasts a maximum propagation delay of only 250ps, ensuring that signals are routed with minimal latency. This high-speed operation is complemented by its impressive bandwidth, which makes it an ideal choice for telecommunications, data processing, and other applications that require fast and reliable data handling.

Designed for versatility, the SY100E157JI comes in a robust 28-Lead PLCC (Plastic Leaded Chip Carrier) package, ensuring reliable connectivity and ease of integration into a wide range of circuit designs. The device is also characterized by its fully differential architecture, which minimizes the effects of noise and crosstalk, thereby enhancing the overall signal integrity in complex electronic systems.

Furthermore, the SY100E157JI is equipped with multiple features to ensure reliable operation, such as a PECL (Positive Emitter-Coupled Logic) mode of operation, which provides compatibility with PECL systems. Additionally, the device offers an extended temperature range, making it suitable for industrial applications that may be exposed to harsh operating conditions.

In summary, the SY100E157JI from Microchip Technology is a high-performance 2:1 multiplexer that excels in speed, reliability, and versatility. Its advanced features and robust design make it an excellent choice for designers looking to improve the efficiency and performance of their high-speed digital systems.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $3.9828
ECAD model for ADG3242BRJZ
Diodes Incorporated
BUS SWITCH 3V U-QFN1826-16 T&R 3
Need more? Email Us
ECAD model for PI3CH3257ZTAEX
Toshiba Semiconductor and Storage
Lowest to $0.4580
ECAD model for TC7MB3125CFK-EL
Texas Instruments
24-BIT FET SWITCH 2.5-V/3.3-V LOW-VOLTAGE BUS SWITCH WITH 5-V-TOLERANT LEVEL SHIFTER
Need more? Email Us
ECAD model for 74CB3T16211DGGRG4
IDT, Integrated Device Technology Inc
Lowest to $1.4022
ECAD model for IDTQS3384QG8
Maxim Integrated
Differential 5:1 or 4:1 ECL/PECL Multiplexers with Single/Dual Output Buffers
Lowest to $15.9860
ECAD model for MAX9388EUP
ON Semiconductor
3-to-8 Decoder/Demultiplexer | DECODER/DEMUX 3-TO-8 16DIP
Need more? Email Us
ECAD model for 74VHC138N
Texas Instruments
Lowest to $1.2214
ECAD model for SN74CBTD3861DWRG4
Texas Instruments
LOW-VOLTAGE DUAL 1-OF-4 FET MULTIPLEXER/DEMULTIPLEXER
Need more? Email Us
ECAD model for SN74CBTLV3253DRG4

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.1993 $71.1993
2+ $68.9743 $137.9486
3+ $66.7493 $200.2479
4+ $64.5243 $258.0972
6+ $57.8494 $347.0964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 152 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention