EN
  • EN
  • DE

SN74CBT3383DGVR

Part No SN74CBT3383DGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS FET EXCH SW 5X2:2 24TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-TFSOP (0.173", 4.40mm Width)
Case / Package 24-TVSOP
Family Name SN74CBT
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN74CBT3383DGVRE4, 296-28846-6, -SN74CBT3383DGVRG4-NDR, 296-28846-2, SN74CBT3383DGVR-ND, 296-28846-1, SN74CBT3383DGVRE4-ND, -SN74CBT3383DGVRG4, SN74CBT3383DGVRG4, SN74CBT3383DGVRG4-ND, SN74CBT3383DGVRE4, -SN74CBT3383DGVRE4-NDR, -296-28846-1-ND, -SN74CBT3383DGVR-NDR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896555-SN74CBT3383DGVR
Ultra Librarian 3D Model Ultra Librarian SN74CBT3383DGVR CAD Model

Description

Product Overview: SN74CBT3383DGVR

The SN74CBT3383DGVR from Texas Instruments is a high-performance integrated circuit designed to facilitate data switching and bus exchange in a wide array of digital applications. This chip is a member of the CBT (Crossbar Switch Technology) family, which is renowned for its low on-state resistance and minimal propagation delay, making it highly suitable for switching signals with minimal signal distortion.

This particular device is a 10-bit FET bus switch that features a 5-ohm bidirectional switch for each bit. It operates with a supply voltage ranging from 4.5V to 5.5V, which is typical for 5V logic systems, ensuring compatibility with a broad spectrum of digital logic levels. The SN74CBT3383DGVR is capable of providing high-speed bus switching with low power consumption, which is critical for energy-efficient design.

Encased in a compact 48-pin TSSOP (Thin Shrink Small Outline Package) form factor, designated by the suffix 'DGVR', this product is optimized for surface-mount technology (SMT). The small footprint of the package allows for a high density of I/O connections, making it an ideal choice for applications where board space is at a premium.

The SN74CBT3383DGVR also features a 5-V tolerant I/O that allows for interface flexibility with mixed-voltage systems. Additionally, it is equipped with control inputs that are overvoltage tolerant up to 5.5V, which adds an extra layer of protection against higher voltage levels that could potentially damage the device.

Typical applications for the SN74CBT3383DGVR include memory interleaving, signal gating, data switching, and bus exchange tasks in systems such as servers, networking equipment, and telecommunications infrastructure. Its robust design and manufacturing quality make it a reliable choice for engineers and designers looking to incorporate a high-performance bus switch into their digital logic circuits.

In summary, the SN74CBT3383DGVR by Texas Instruments is a versatile, high-speed bus switch that delivers exceptional performance for digital signal switching applications. Its compact packaging, low on-state resistance, and compatibility with 5V logic systems make it a highly valuable component for modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess