EN
  • EN
  • DE

SN74CBT3383CDWR

Part No SN74CBT3383CDWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS FET EXCHG SW 5X2:2 24SOIC / Bus FET Exchange Switch 5 x 2:2 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74CBT3383
Other Names 296-19225-2,-SN74CBT3383CDWRE4R,296-19225-1,-296-19225-1,SN74CBT3383CDWRG4,2156-SN74CBT3383CDWR,-SN74CBT3383CDWRG4R,-SN74CBT3383CDWRE4,SN74CBT3383CDWRE4,-SN74CBT3383CDWRG4,296-19225-6,-SN74CBT3383CDWRR,SN74CBT3383CDWRE4,SN74CBT3383CDWRG4,-296-19225-1,TEXTISSN74CBT3383CDWR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256783-SN74CBT3383CDWR
Ultra Librarian 3D Model Ultra Librarian SN74CBT3383CDWR CAD Model

Description

SN74CBT3383CDWR from Texas Instruments

The SN74CBT3383CDWR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This particular device is part of the CBT (Crossbar Switch Technology) family and is known for its low-voltage, 10-bit FET bus switch with precharged outputs, which ensures minimal propagation delay and low ON-state resistance.

The SN74CBT3383CDWR is housed in a compact and robust 24-pin SOP (Small Outline Package) with a wide body, making it suitable for space-constrained applications. It operates over a wide voltage range of 4.5 V to 5.5 V, providing a flexible power supply option that is compatible with many logic levels. This makes it an excellent choice for interfacing between different voltage domains in a system.

One of the key features of this product is its 5-Ω switch connection between two ports, which minimizes the signal distortion due to the low ON-state resistance. This is particularly beneficial in applications that require high-speed data transfer and signal integrity. Additionally, the SN74CBT3383CDWR supports bidirectional data flow with near-zero propagation delay, thanks to its FET technology.

The device also includes a built-in power-up 3-state feature, which places the outputs in a high-impedance state during power-up. This prevents any unwanted data from being transmitted until the system stabilizes, thus enhancing the reliability of the application. Furthermore, the SN74CBT3383CDWR offers bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors, simplifying the design and reducing the component count.

Applications for the SN74CBT3383CDWR are diverse and include memory switching, signal gating, data isolation, and bus exchange functions in a variety of systems, such as servers, networking equipment, and telecommunications infrastructure. Its robustness and high-speed performance make it an essential component for designers looking to optimize their high-speed data paths and maintain signal integrity across different voltage domains.

Overall, the SN74CBT3383CDWR from Texas Instruments is a testament to TI's commitment to providing innovative and reliable solutions for complex electronic challenges.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess