EN
  • EN
  • DE

LT15073

Part No LT15073
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023321-LT15073
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT15073 CAD Model

Description

Introducing the LT15073: A High-Performance Power Solution

The LT15073 from Linear Technology is a state-of-the-art power management integrated circuit designed to meet the demands of today's sophisticated electronic devices. This robust component offers a perfect blend of efficiency, reliability, and versatility, making it an ideal choice for a wide range of applications.

Efficient Power Conversion

At the heart of the LT15073 is its efficient power conversion capability. The device is designed to operate over a wide input voltage range, accommodating various power supplies while maintaining a stable output. Its high switching frequency allows for the use of small, low-cost external components, reducing the overall footprint and cost of the power supply design.

Advanced Features

The LT15073 comes packed with advanced features that ensure optimal performance in even the most challenging conditions. It includes over-temperature protection, over-current protection, and under-voltage lockout, safeguarding your system against common electrical faults. Additionally, the LT15073 boasts a low dropout operation, which is critical for applications requiring maximum battery life.

Flexible Applications

With its adjustable output voltage and the ability to be synchronized to an external clock, the LT15073 is highly flexible and can be tailored to meet the specific needs of various applications. It is an excellent choice for portable devices, telecommunications equipment, and industrial systems where efficient power conversion is paramount.

Thermal Management

Thermal management is a crucial aspect of power design, and the LT15073 excels in this area. Its thermal performance ensures that the device operates within safe temperature limits, enhancing the reliability and lifespan of your product.

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT15073 is no exception. Manufactured with precision and rigorously tested, this product promises to deliver exceptional performance and dependability. Whether you're designing for sensitive medical equipment or rugged industrial machinery, the LT15073 is a power solution you can trust.

In conclusion, the LT15073 from Linear Technology is a versatile and reliable power management solution that offers the features and performance needed to power the next generation of electronic devices. Its combination of efficiency, advanced protection features, and thermal management makes it a top choice for engineers and designers worldwide.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess