EN
  • EN
  • DE

BCV61A

Part No BCV61A
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description NPN general purpose double transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1152414-BCV61A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCV61A CAD Model

Description

The NXP BCV61A is a high-quality dual PNP transistor that offers a compact and efficient solution for a variety of electronic applications. This surface-mounted device is designed to provide excellent performance in a small package, making it ideal for space-constrained applications.

Key Features

  • Transistor Type: The BCV61A features two PNP transistors in a single package, which allows for density optimization on PCBs.
  • Current Capacity: It can handle a continuous collector current of up to 100 mA per transistor, making it suitable for moderate power switching and amplification tasks.
  • Voltage Ratings: With a collector-emitter voltage rating of 50V and a collector-base voltage rating of 50V, it is designed to work well within the voltage ranges commonly found in logic level and analog circuits.
  • Power Dissipation: The BCV61A is capable of dissipating up to 200 mW, ensuring stable operation under typical usage conditions.
  • Gain Bandwidth Product: It offers a transition frequency of 100 MHz, providing a good balance between speed and power handling for high-frequency signal processing.

Applications

The versatility of the NXP BCV61A allows it to be used in a wide array of electronic circuits. Common applications include:

  • Signal processing
  • Power management
  • Audio amplifiers
  • Switching circuits
  • Linear amplification

Package and Quality

The BCV61A comes in a SOT143B package, which is known for its small footprint and reliability. This package is suitable for automated assembly processes, and its flat leads provide excellent solderability. NXP's commitment to quality ensures that each BCV61A meets rigorous industry standards for performance and durability.

Whether you're designing consumer electronics, automotive systems, or industrial controls, the NXP BCV61A dual PNP transistor is a reliable and efficient choice that won't disappoint.

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1556 $58.3500
905+ $0.1277 $115.5685
1,405+ $0.1237 $173.7985
1,930+ $0.1198 $231.2140
2,500+ $0.1157 $289.2500
3,345+ $0.1037 $346.8765
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess