EN
  • EN
  • DE

SN74CBT3383CDBRE4

Part No SN74CBT3383CDBRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS FET EXCHG SW 5X2:2 24SSOP / Bus FET Exchange Switch 5 x 2:2 24-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Product Status Obsolete
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number SN74CBT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256747-SN74CBT3383CDBRE4
Ultra Librarian 3D Model Ultra Librarian SN74CBT3383CDBRE4 CAD Model

Description

The SN74CBT3383CDBRE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular chip is a member of the CBT (Crossbar Switch Technology) family, which is known for its low-voltage, high-speed switching operations. The SN74CBT3383CDBRE4 is specifically a 10-bit FET bus switch that provides ten bits of high-speed TTL-compatible bus switching in a very small SSOP (Shrink Small Outline Package) form factor.

With a 5-Ω bi-directional switch, the SN74CBT3383CDBRE4 allows for the connection or isolation of two ports without the need for an external diode over the full voltage range. This feature is particularly useful in applications that require efficient data flow control, such as computing, networking, and telecommunications.

The device operates from a single 5-V supply, ensuring compatibility with many logic families. It also supports a wide data bandwidth, making it suitable for high-performance data transfer applications. The low power consumption and high-speed operation are achieved through the use of Texas Instruments' advanced IC fabrication technologies.

The SN74CBT3383CDBRE4 features a bus-hold data retention function that eliminates the need for external pull-up or pull-down resistors, simplifying board design and saving board space. Its quick switch times and low on-state resistance make it an excellent choice for interfacing with high-speed microprocessors or memory devices.

Key specifications include:

  • 5-V VCC Operation
  • 10-Bit Bidirectional Bus Switching
  • Low On-State Resistance (5 Ω typical)
  • High Bandwidth (250 MHz typical)
  • Bus Hold on Data Inputs
  • SSOP Packaging for Space-Saving

Overall, the SN74CBT3383CDBRE4 is an exceptional choice for designers looking to optimize their high-speed digital switching applications with a reliable, space-efficient component. Its combination of high-speed operation, low power dissipation, and robust design make it a versatile solution for a wide range of electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess