EN
  • EN
  • DE

74CBT16245DGGRG4

Part No 74CBT16245DGGRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 16-BIT FET BUS SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131202-74CBT16245DGGRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBT16245DGGRG4 CAD Model

Description

Product Overview: Texas Instruments 74CBT16245DGGRG4

The Texas Instruments 74CBT16245DGGRG4 is a high-performance, 16-bit bus transceiver designed with a non-inverting configuration. It belongs to a family of devices that are optimized for high-speed signal switching and transmission over bus lines or for buffering memory address registers. This integrated circuit (IC) is a key component in digital systems where bidirectional communication between data buses is required.

Key Features

  • Bus Interface Type: 16-Bit Bus Transceiver with 3-state outputs.
  • Logic Family: CBT - Controlled Bi-directional Transceiver.
  • Supply Voltage Range: Operates from 4.5V to 5.5V, making it suitable for interfacing with TTL logic levels.
  • Output Current: Capable of sinking or sourcing up to 24mA, providing robust drive capabilities.
  • High On-Off Output Voltage Ratio: Ensures a clear distinction between high and low logic levels.
  • Low Crosstalk: Minimizes signal interference between the channels, improving signal integrity.
  • Package: Comes in a slim TSSOP (Thin Shrink Small Outline Package) with 48 pins, ideal for space-constrained applications.
  • Operating Temperature Range: Suitable for industrial environments with a range from -40°C to 85°C.

Applications

The 74CBT16245DGGRG4 is versatile and can be used in a wide array of applications. It is particularly useful in:

  • Bus isolation and exchange in servers and networking equipment.
  • Data transfer between different systems or subsystems within a device.
  • Memory switching operations, where it can buffer and protect the memory units.
  • Signal routing in complex digital systems, such as FPGAs and microprocessors.
  • Interface conversion or level shifting between different logic levels or voltage domains.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The 74CBT16245DGGRG4 is built to meet or exceed industry standards, ensuring long-term performance in critical applications. Whether you are designing a new system or upgrading an existing one, this bus transceiver is an excellent choice for ensuring robust data communication and integrity.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess