EN
  • EN
  • DE

SN74CBT3345DW

Part No SN74CBT3345DW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 8-BIT FET BUS SWITCH | IC 8-BIT FET BUS SW 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 74CBT3345
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1254278-SN74CBT3345DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBT3345DW CAD Model

Description

SN74CBT3345DW Product Image

The SN74CBT3345DW, crafted by the renowned Texas Instruments, is an exemplary product in the realm of bus management ICs. This octal FET bus switch is designed to offer high-speed bidirectional switching of data lines in bus-oriented systems. With its wide operating temperature range and robust design, the SN74CBT3345DW is ideal for a multitude of applications, including computing, networking, and telecommunication systems.

Key Features

  • Bus Switch Type: Octal FET
  • Logic Family: CBT
  • Operating Voltage: 4.5 V to 5.5 V
  • Switching Speed: Fast propagation delay times
  • Package: 24-pin SOIC (DW)
  • Temperature Range: -40°C to 85°C
  • RoHS Compliant: Yes

Product Description

The SN74CBT3345DW is engineered to provide a seamless interface between two buses by delivering low on-state resistance and minimal propagation delay. This device is characterized by its 8-bit FET switches and a bank of output-enable (OE) inputs, which facilitate the connection or isolation of two buses. The OE inputs are active-low, thereby enabling the switches when the OE input is low and disconnecting the buses when the OE input is high.

With a 24-pin SOIC package, the SN74CBT3345DW promises a compact footprint while maintaining high reliability and performance. The device operates within a supply voltage range of 4.5 V to 5.5 V, making it versatile for interfacing with a wide array of logic families. Additionally, it supports bidirectional data flow with near-zero propagation delay due to the low on-state resistance of the switch.

For design flexibility, the SN74CBT3345DW is equipped with over-voltage tolerant inputs and outputs, ensuring it can withstand minor voltage surges. This feature is crucial for protecting the device in unpredictable electrical environments. The product is also RoHS compliant, adhering to environmental standards and regulations for hazardous substances.

Whether you are developing advanced computing systems or upgrading network infrastructure, the SN74CBT3345DW from Texas Instruments offers the reliability and performance needed to maintain efficient data flow across your bus systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess