EN
  • EN
  • DE

MAX749CSA+

Part No MAX749CSA+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC LCD BIAS SUPPLY DGT ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications LCD Display
Operating Supply Current 60μA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 110161-MAX749CSA+
Ultra Librarian 3D Model Ultra Librarian MAX749CSA+ CAD Model

Description

Maxim Integrated MAX749CSA+ LCD Bias Supply

The MAX749CSA+ from Maxim Integrated is a specialized integrated circuit designed to provide a reliable and efficient bias supply for liquid crystal displays (LCDs). This compact and high-performance component is essential for portable devices where power efficiency and space constraints are critical considerations.

Key Features

  • Adjustable Output Voltage: The MAX749CSA+ allows users to adjust the output voltage to match the specific requirements of their LCD, providing optimal contrast and performance.
  • Low Power Consumption: It is designed for low power operation, which helps extend battery life in portable applications.
  • High Efficiency: The device operates with high efficiency, minimizing heat generation and further contributing to its suitability for compact electronic devices.
  • Simple External Components: The MAX749CSA+ requires only a few external components for operation, simplifying circuit design and reducing overall system cost.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the MAX749CSA+ is suitable for a variety of environments and applications.

Applications

The MAX749CSA+ is ideal for a wide range of portable devices that utilize LCD panels, including:

  • Handheld Instruments
  • Portable Medical Devices
  • Battery-Powered Equipment
  • Personal Digital Assistants (PDAs)
  • Portable Communication Devices

Product Specifications

  • Package: The device comes in a compact 8-pin SOIC package, making it easy to integrate into space-constrained designs.
  • Voltage Range: It supports an input voltage range that facilitates flexibility in various battery configurations and power sources.
  • Control Options: The MAX749CSA+ includes options for enabling and disabling the output, providing additional control for power management.

In summary, the Maxim Integrated MAX749CSA+ is an essential component for designers looking to optimize the performance and efficiency of their LCD-equipped portable devices. Its combination of adjustability, efficiency, and ease of use makes it a popular choice for a range of applications where quality and reliability are paramount.

You May Also Be Interested in

Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3376 $60.0768
43+ $2.7387 $117.7641
66+ $2.6530 $175.0980
90+ $2.5675 $231.0750
117+ $2.4819 $290.3823
156+ $2.2251 $347.1156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess