EN
  • EN
  • DE

7802701EA

Part No 7802701EA
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Description 10-Line To 4-Line And 8-Line To 3-Line Priority Encoders 16-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Contact Plating Lead, Tin
Height 5.08 mm
Lead Free Contains Lead
Length 19.56 mm
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 8
Number of Channels 1
Number of Inputs 8
Number of Outputs 3
Number of Pins 16
Operating Supply Voltage 5 V
Packaging Rail/Tube
Propagation Delay 55 ns
RoHS Compliant
Thickness 4.57 mm
Width 6.92 mm
Win Source Part Number 1216740-7802701EA
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 7802701EA CAD Model

Description

The Texas Instruments 7802701EA is a high-performance integrated circuit that is part of Texas Instruments' extensive range of electronic components. This product is designed to cater to the needs of various applications across multiple industries, including automotive, telecommunications, computing, and consumer electronics. With its robust design and advanced technology, the 7802701EA ensures reliability and efficiency for complex electronic systems.

Key Features

  • High Precision: The 7802701EA is engineered for precise performance, ensuring accurate signal processing and control in electronic systems.
  • Durability: Built with Texas Instruments' commitment to quality, this component is designed to withstand the rigors of demanding applications.
  • Compatibility: This integrated circuit is compatible with a wide range of other electronic components, making it a versatile choice for system design and integration.
  • Energy Efficiency: The 7802701EA is optimized for low power consumption, contributing to the energy efficiency of the end product.

Applications

The versatility of the Texas Instruments 7802701EA allows it to be used in a variety of applications, including but not limited to:

  • Automotive systems for enhanced vehicle performance and safety
  • Telecommunication devices for improved signal transmission and reception
  • Consumer electronics, offering both functionality and energy savings
  • Computing devices, where precision and efficiency are paramount

Technical Specifications

The technical specifications of the 7802701EA reflect its capability to meet the stringent requirements of modern electronic systems:

  • Brand: Texas Instruments
  • Part Number: 7802701EA
  • Package/Case: Industry-standard packaging for seamless integration
  • Quality Assurance: Meets Texas Instruments' rigorous quality standards

Ordering Information

To order the Texas Instruments 7802701EA or to obtain more information about pricing and availability, please contact authorized distributors or visit the Texas Instruments website. Ensure that you are purchasing genuine Texas Instruments products for guaranteed performance and support.

You May Also Be Interested in

Conexant Systems
Need more? Email Us
Molex, LLC
Need more? Email Us
Amd
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us
Amd
Contact for details
Need more? Email Us
TE Connectivity
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Febest Auto Parts
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess