EN
  • EN
  • DE

74VHC138N

Part No 74VHC138N
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3-to-8 Decoder/Demultiplexer | DECODER/DEMUX 3-TO-8 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74VHC138
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1133482-74VHC138N
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHC138N CAD Model

Description

ON Semiconductor 74VHC138N 3-to-8 Line Decoder/Demultiplexer

The ON Semiconductor 74VHC138N is a high-performance, CMOS 3-to-8 line decoder/demultiplexer integrated circuit designed to address the need for multiple decoding in a wide range of applications. This versatile component is particularly useful in systems where high speed, low power consumption, and minimal propagation delay times are crucial.

The 74VHC138N is capable of converting three binary input signals to eight mutually exclusive outputs. The device features three enable inputs: two active-low (E1, E2) and one active-high (E3). The outputs are designed to be active low, which ensures that only one output will be active at any given time when the enable conditions are satisfied, making it ideal for memory chip selection, data routing, and control applications where minimal output overlap is essential.

With its advanced silicon-gate CMOS technology, the 74VHC138N offers a significant advantage in terms of speed and power consumption over its predecessors. The device boasts a typical propagation delay time of only 8.5ns, allowing for rapid signal processing and reduced wait times in high-speed systems. Additionally, the low power dissipation makes it suitable for battery-operated equipment and energy-efficient designs.

Key features of the 74VHC138N include:

  • High-speed operation: t<sub>PD = 8.5ns (typ) at V<sub>CC = 5V
  • Low power dissipation: I<sub>CC = 4µA (max) at T<sub>A = 25°C
  • Power down protection is provided on all inputs and outputs
  • Pin and function compatible with other standard logic families
  • Multiple package options for design flexibility

The device is housed in a 16-pin DIP (Dual In-line Package), making it easy to integrate into both prototyping and production environments. The 74VHC138N is also available in other package types to suit various assembly and space requirements.

Whether you are designing complex digital systems or simple interface circuits, the ON Semiconductor 74VHC138N provides a reliable and efficient solution for your decoding and demultiplexing needs.

You May Also Be Interested in

Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess