EN
  • EN
  • DE

74CB3T16211DGGRG4

Part No 74CB3T16211DGGRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 24-BIT FET SWITCH 2.5-V/3.3-V LOW-VOLTAGE BUS SWITCH WITH 5-V-TOLERANT LEVEL SHIFTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131185-74CB3T16211DGGRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CB3T16211DGGRG4 CAD Model

Description

Product Overview: 74CB3T16211DGGRG4

The 74CB3T16211DGGRG4 is a high-performance integrated circuit from Texas Instruments, renowned for its exceptional quality and reliability in the electronics industry. This particular product is a member of the 74CB series, which stands for bus switch ICs designed to provide high-speed switching with low on-state resistance.

The device features a 24-bit bus switch with a 3-bit select input control (S0, S1, S2). The switch is bidirectional, which allows data flow in both directions, making it highly versatile for various applications. It operates from a 2.3V to 3.6V supply voltage, which is typical for modern low-voltage logic circuits, ensuring compatibility with a wide range of digital systems.

One of the key attributes of the 74CB3T16211DGGRG4 is its low power consumption, which is critical for battery-operated devices and power-sensitive applications. Additionally, the product boasts a quick switching speed that minimizes propagation delay, ensuring efficient data transmission without significant lag.

Furthermore, the 74CB3T16211DGGRG4 comes in a compact 48-TSSOP (0.240", 6.10mm Width) package, which is conducive for space-constrained designs. The product is also characterized by its robust ESD (Electrostatic Discharge) protection, safeguarding the device from static electricity damage which is paramount in preserving the longevity and integrity of the circuit.

Designed for multiplexing and signal gating applications, this IC is widely used in data communication, computing, and consumer electronics. Its ability to switch signals with high precision makes it an excellent choice for designers looking to create sophisticated electronic systems that require reliable data routing and bus management.

Texas Instruments' commitment to quality ensures that the 74CB3T16211DGGRG4 is manufactured to meet the highest industry standards. With its advanced features and performance specifications, this product is poised to be a valuable component in your next electronic design project.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet provided by Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess