EN
  • EN
  • DE

SN74BCT8245ADW

Part No SN74BCT8245ADW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC SCAN TEST DEVICE TXRX 24-SOIC / Scan Test Device with Bus Transceivers IC 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74BCT
Package Tube
Logic Type Scan Test Device with Bus Transceivers
Supply Voltage 4.5V ~ 5.5V
Number of Bits 8
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74BCT8245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SN74BCT8245ADWE4-ND,2156-SN74BCT8245ADW,-SN74BCT8245ADW-NDR,SN74BCT8245ADWE4,SN74BCT8245ADWG4-ND,TEXTISSN74BCT8245ADW,SN74BCT8245ADWG4
Standard Package 25
Win Source Part Number 1048920-SN74BCT8245ADW
Ultra Librarian 3D Model Ultra Librarian SN74BCT8245ADW CAD Model

Description

The SN74BCT8245ADW is a high-performance, octal transceiver manufactured by Texas Instruments, designed to address the needs of high-speed bidirectional communication between data buses. This integrated circuit is part of TI’s advanced BCT family, optimized for improved signal integrity and reduced electromagnetic interference in digital systems.

Key Features

  • Octal Bidirectional Transceiver: Features eight bidirectional data lines that allow for efficient data transfer between two buses.
  • Non-Inverting: Data on the A or B bus is transferred to the B or A bus, respectively, without inversion, ensuring signal integrity.
  • High-Speed Operation: The SN74BCT8245ADW is designed for high-speed interconnects, capable of handling data rates that support a wide range of applications.
  • Bus-Hold Data Inputs: Eliminates the need for external pull-up/pull-down resistors, simplifying board design and saving space.
  • Flow-Through Architecture: Facilitates easy PCB layout with inputs near outputs to minimize the path length of interconnections.
  • 3-State Outputs: Provides the option to place the output in a high-impedance state, which is useful for multiplexing and bus management.

Product Specifications

Parameter Value
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Input Level TTL
Output Level TTL
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Operating Temperature -40°C ~ 85°C

Whether it's for high-speed data acquisition systems, telecommunications, or digital signal processing, the SN74BCT8245ADW provides a reliable solution for seamless data transfer in complex digital environments. Its robust design and advanced features make it a preferred choice for engineers and designers looking for a high-performance transceiver solution.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess