EN
  • EN
  • DE

SN74BCT8240ADW

Part No SN74BCT8240ADW
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN TEST DEVICE BUFF 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr Texas Instruments
Series 74BCT
Package Tube
Product Status Active
Logic Type Scan Test Device with Inverting Buffers
Supply Voltage 4.5V ~ 5.5V
Number of Bits 8
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74BCT8240
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896534-SN74BCT8240ADW
Ultra Librarian 3D Model Ultra Librarian SN74BCT8240ADW CAD Model

Description

The SN74BCT8240ADW is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital applications. This particular chip is a 10-bit bus interface flip-flop designed with the technology savvy and industrial professionals in mind. It is commonly used in data communication systems, computing equipment, and other digital applications where efficient data transfer and signal integrity are paramount.

Key Features

  • Technology: The device is built using advanced BiCMOS technology, which combines the speed of bipolar transistors with the low power consumption of CMOS technology, ensuring high-speed operation without compromising on energy efficiency.
  • Logic Type: It is a 10-bit flip-flop with 3-state outputs, which means it can store data, maintain a stable output, and also enter a high-impedance state for bus-oriented applications.
  • Package: The SN74BCT8240ADW comes in a 24-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface mount technology and occupies minimal space on a PCB.
  • Performance: It features a typical clock-to-output time of 5.5ns and a maximum clock frequency of 100MHz, which allows for rapid data processing and high-speed operation in critical applications.
  • Supply Voltage: This device operates at a nominal supply voltage of 5V, which is compatible with TTL (Transistor-Transistor Logic) levels, making it easy to integrate with existing digital systems.

Applications

The SN74BCT8240ADW is ideal for a variety of applications, including:

  • Data communication systems where high-speed data transfer is required
  • Computing equipment, such as servers and high-performance computing clusters
  • Industrial control systems that require robust and reliable data handling capabilities
  • Digital signal processing where accurate and fast flip-flops are needed

Quality and Support

Texas Instruments is committed to providing high-quality products and support for their customers. The SN74BCT8240ADW is backed by rigorous testing and quality assurance processes, ensuring that it meets the stringent requirements of industrial and commercial applications. Technical support and comprehensive documentation are available to assist with integration and troubleshooting, making it a reliable choice for engineers and designers seeking a high-performance bus interface flip-flop.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2514 $57.0056
9+ $11.6935 $105.2415
14+ $11.3281 $158.5934
19+ $10.9627 $208.2913
24+ $10.5972 $254.3328
32+ $9.5010 $304.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess