EN
  • EN
  • DE

SN74BCT760DWRG4

Part No SN74BCT760DWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC / Buffer, Non-Inverting 2 Element 4 Bit per Element Open Collector Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Open Collector
Current - Output High, Low -, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74BCT760
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259691-SN74BCT760DWRG4
Ultra Librarian 3D Model Ultra Librarian SN74BCT760DWRG4 CAD Model

Description

Product Overview: SN74BCT760DWRG4

The SN74BCT760DWRG4 is a robust octal buffer and line driver designed by Texas Instruments to specifically address the requirements of high-speed memory drivers, bus-oriented receivers, and transmitters. This integrated circuit (IC) is part of the BCT family of products, which are known for their high-performance BiCMOS technology.

Key Features

  • Technology: The device is manufactured using advanced BiCMOS technology, which combines the high speed of bipolar with the low power of CMOS, offering a high-performance solution for a variety of applications.
  • Drive Capability: It provides high-current drive capability of ±48 mA at the outputs, ensuring strong signal transmission that can overcome line capacitance and minimize signal distortion.
  • 3-State Outputs: The IC features 3-state outputs that can be placed in a high impedance state, allowing for bus line sharing and system design flexibility.
  • Supply Voltage: It operates at a nominal supply voltage of 5V, making it compatible with TTL logic levels and suitable for interfacing with 5V digital systems.

Package and Quality

The SN74BCT760DWRG4 is packaged in a wide-body SOIC (Small Outline Integrated Circuit) package with 20 pins (suffix DW), which provides a compact footprint while still allowing for easy handling and mounting on printed circuit boards (PCBs). The product is also available in tape and reel packaging, which facilitates automated assembly processes.

Applications

Thanks to its high-speed and high-drive capabilities, the SN74BCT760DWRG4 is ideal for use in a variety of applications, including:

  • Bus transceivers in computing and telecom systems
  • Memory drivers for high-speed data buses
  • Buffering for address and data lines in microprocessor or memory systems
  • Interface translation in mixed-technology environments

Reliability and Compliance

As with all Texas Instruments products, the SN74BCT760DWRG4 is designed to meet strict industry standards for reliability and performance. It is RoHS compliant, ensuring adherence to environmental regulations concerning hazardous substances. This product is also characterized for operation from -40°C to 85°C, providing reliable performance across a wide range of temperature conditions.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess