EN
  • EN
  • DE

SN74BCT640NSRG4

Part No SN74BCT640NSRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254166-SN74BCT640NSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74BCT640NSRG4 CAD Model

Description

The SN74BCT640NSRG4 is a high-performance, octal bus transceiver from Texas Instruments designed for asynchronous communication between data buses. This integrated circuit is part of the BiCMOS Technology (BCT) family and is optimized for use in systems that require bidirectional data flow and buffering, such as personal computers, servers, and networking equipment.

Key Features

  • Technology: Manufactured with BiCMOS technology, which combines the speed of bipolar transistors with the low power consumption of CMOS technology.
  • Functionality: Features eight bidirectional input/output (I/O) ports that can be independently configured, allowing for versatile data bus management.
  • Bus Direction Control: A dedicated direction control (DIR) input pin determines the direction of data flow, either from A to B or B to A.
  • Output Enable (OE): An output enable input pin that, when active, places the I/O ports in either a high-impedance state or active state, depending on the direction control.
  • Wide Operating Range: Designed to operate over a broad voltage range, accommodating various system requirements.
  • Drive Capability: Capable of driving heavy loads, which makes it suitable for both bus-oriented and backplane applications.
  • Package: Available in a 20-pin plastic small-outline (NS) package, providing a compact footprint for space-constrained applications.

Applications

The SN74BCT640NSRG4 is versatile and can be used across a broad spectrum of applications, including:

  • Data communication and networking equipment
  • Server and enterprise solutions
  • Personal computers and peripherals
  • Industrial control systems
  • Test and measurement instruments

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74BCT640NSRG4 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the industry standards and customer expectations. Its robust design ensures a long operational life in a variety of challenging environments.

Ordering Information

To order the SN74BCT640NSRG4 or to obtain more information about pricing and availability, please visit the Texas Instruments official website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess