EN
  • EN
  • DE

SN74BCT29843DWRE4

Part No SN74BCT29843DWRE4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH D-TYPE 9BIT BUS 24-SOIC / D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74BCT
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 6ns
Current - Output High, Low 24mA, 48mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74BCT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257325-SN74BCT29843DWRE4
Ultra Librarian 3D Model Ultra Librarian SN74BCT29843DWRE4 CAD Model

Description

Overview of SN74BCT29843DWRE4

The SN74BCT29843DWRE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product belongs to the BCT family of octal transceivers and registers, which are known for their reliability and versatility in a wide range of digital applications.

Key Features

  • Octal Bidirectional Transceivers: The SN74BCT29843DWRE4 features eight bidirectional data lines that allow for efficient data transfer in both directions, making it ideal for interfacing between different digital systems.
  • 3-State Outputs: This IC includes 3-state outputs that provide the option to put the output in a high-impedance state. This is particularly useful for multiplexing and bus management in digital systems, allowing multiple devices to share the same data lines without interference.
  • Edge-Triggered D-Type Flip-Flops: The device is equipped with edge-triggered D-type flip-flops with clear and preset functions, which enhance data storage and signal synchronization capabilities.
  • Flow-Through Architecture: Designed with a flow-through pinout, the SN74BCT29843DWRE4 ensures easy PCB layout and reduced signal skew, which is critical for maintaining signal integrity at high speeds.

Applications

The versatile nature of the SN74BCT29843DWRE4 makes it suitable for a variety of applications, including:

  • Data communication and telecommunication systems
  • Computers and computer peripherals
  • Networking equipment, such as routers and switches
  • Industrial control systems
  • Test and measurement equipment

Technical Specifications

The SN74BCT29843DWRE4 operates over a wide voltage range and is characterized for operation from 0°C to 70°C. It comes in a surface-mount, 24-pin wide-body SOIC package, which is suitable for automated assembly processes and space-constrained applications.

Quality and Reliability

As with all Texas Instruments products, the SN74BCT29843DWRE4 is manufactured to high standards of quality and reliability. It undergoes rigorous testing and validation to ensure it meets industry standards and customer expectations.

Conclusion

With its robust feature set and reliable performance, the SN74BCT29843DWRE4 from Texas Instruments is an excellent choice for designers looking to implement high-speed data transfer and storage in their digital systems. Its combination of bidirectional transceivers, 3-state outputs, and edge-triggered flip-flops makes it a versatile component for a broad range of applications.

You May Also Be Interested in

Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063
Renesas Electronics America
IC TRANSP LATCH 16BIT D 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $1.6320
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6508
Texas Instruments
IC 12-24 BIT MUX D LATCH 56-SSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
Lowest to $8.5894
Texas Instruments
AUTOMOTIVE 8-BIT ADDRESSABLE LAT / D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP
Lowest to $0.3245
Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136
Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us
NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7663 $51.8967
22+ $4.7314 $104.0908
33+ $4.5835 $151.2555
46+ $4.4357 $204.0422
59+ $4.2878 $252.9802
79+ $3.8442 $303.6918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess