The SN74BCT2827CDW is a high-performance, 10-bit buffer/driver from Texas Instruments, designed to meet the demanding requirements of memory address drivers, clock drivers, and bus-oriented receivers and transmitters. This integrated circuit is part of the BCT family of products, offering a robust solution for interfacing with bus lines in a bus-organized system.
Key Features:
- Logic Type: Buffer/Line Driver, Non-Inverting
- Number of Bits per Element: 10
- Output Type: 3-State
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-24
- Propagation Delay Time: 5.5ns at 5V
Product Description:
The SN74BCT2827CDW provides high-drive outputs that can sink 64 mA and source 15 mA, making it ideal for driving heavy loads with minimal delay and power consumption. The device features a two-output enable (OE1 and OE2) configuration, allowing the user to control the output states in a granular fashion, which is essential for maintaining data integrity in complex systems.
With a typical propagation delay of only 5.5ns at 5V, the SN74BCT2827CDW ensures rapid data transmission, which is crucial for high-speed digital applications. Its low-power Schottky (LPS) technology further enhances its performance by reducing power consumption without sacrificing speed.
The SN74BCT2827CDW comes in a 24-pin SOIC package, providing a compact footprint for space-constrained applications. Its surface-mount design is well-suited for automated manufacturing processes, ensuring consistent quality and ease of integration into a wide range of products.
Whether used in personal computers, servers, or industrial systems, the SN74BCT2827CDW offers a reliable and efficient solution for digital signal buffering and driving. Its robust design and advanced features make it a preferred choice for engineers and designers looking for a high-quality, high-performance interface component.