EN
  • EN
  • DE

ADS8866IDGS

Part No ADS8866IDGS
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSSOP
Manufacturer Texas Instruments
Series microPOWER™
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-VSSOP
Family Name ADS8866
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADS8866IDGS-ND, 296-46502-5
Quantity per package 80
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860475-ADS8866IDGS
Ultra Librarian 3D Model Ultra Librarian ADS8866IDGS CAD Model

Description

Introducing the ADS8866IDGS from Texas Instruments

The ADS8866IDGS is a high-precision, 16-bit analog-to-digital converter (ADC) designed to meet the rigorous demands of industrial, medical, and scientific applications. Manufactured by the renowned Texas Instruments, this component offers a perfect blend of performance and power efficiency, making it an ideal choice for engineers and designers looking to enhance their system's data acquisition capabilities.

Key Features:

  • High Resolution: With its 16-bit resolution, the ADS8866IDGS delivers precise measurement capabilities, ensuring that even the smallest signal variations are captured accurately.
  • Sampling Rate: The device boasts a fast sampling rate of up to 1 MSPS (mega samples per second), allowing for the capture of rapidly changing signals without loss of detail.
  • Low Power Consumption: Designed for efficiency, the ADC operates with a low power consumption of just 1.8 mW at full speed, making it suitable for battery-powered and energy-sensitive applications.
  • SPI Interface: The inclusion of a Serial Peripheral Interface (SPI) ensures easy integration into most microcontroller-based systems, providing a straightforward digital interface for data communication.
  • Single-Ended Input: The device supports a single-ended input, simplifying the design of the input stage and reducing the need for additional signal conditioning components.
  • Wide Input Range: With an input voltage range of ±VREF, the ADS8866IDGS can accommodate a variety of signal levels, enhancing its versatility across different use cases.
  • Compact Package: Housed in a small VSSOP-10 package, the ADC minimizes board space requirements, which is crucial for space-constrained designs.

Applications:

The ADS8866IDGS is suited for a wide array of applications, including:

  • Industrial automation and process control
  • Data acquisition systems
  • Medical instrumentation
  • Portable instrumentation
  • Test and measurement equipment

With its robust feature set and Texas Instruments' reputation for quality, the ADS8866IDGS is a reliable choice for professionals seeking an ADC that offers precision, speed, and efficiency. Whether you're upgrading existing equipment or developing new systems, this ADC is engineered to help you achieve the highest levels of accuracy and performance.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3088 $51.7056
29+ $3.5354 $102.5266
44+ $3.4250 $150.7000
61+ $3.3145 $202.1845
79+ $3.2040 $253.1160
105+ $2.8726 $301.6230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,644 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess