EN
  • EN
  • DE

SN74BCT25244NT

Part No SN74BCT25244NT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 24DIP / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 24-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Package Tube
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 80mA, 188mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number SN74BCT
Other Names SN74BCT25244NTE4,TEXTISSN74BCT25244NT,2156-SN74BCT25244NT-TI,SN74BCT25244NT,SN74BCT25244NTE4,296-33835-5
Standard Package 15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259633-SN74BCT25244NT
Ultra Librarian 3D Model Ultra Librarian SN74BCT25244NT CAD Model

Description

The SN74BCT25244NT from Texas Instruments is a high-performance integrated circuit designed to provide octal buffers and drivers with 3-state outputs. This product is part of the SN74BCT family of devices, which are known for their reliability and versatility in a wide range of digital applications.

Key Features

  • Logic Type: Octal Buffers/Drivers with 3-State Outputs
  • Output Type: 3-State, Non-Inverting
  • Number of Elements: 1
  • Number of Bits per Element: 8
  • Input Level: TTL
  • Output Level: TTL
  • Operating Temperature Range: 0°C to 70°C
  • Mounting Type: Through Hole
  • Package / Case: 20-DIP (0.300", 7.62mm)
  • Supply Voltage: 4.5V to 5.5V

Performance and Quality

The SN74BCT25244NT is designed to operate at a supply voltage ranging from 4.5V to 5.5V, making it compatible with most 5V systems. With its fast propagation delay and output transition times, this device is suitable for interfacing with high-speed microprocessors. The TTL-level inputs and outputs ensure easy integration into existing digital systems.

Applications

Thanks to its robust design and high-speed performance, the SN74BCT25244NT is ideal for a variety of applications, including:

  • Bus-oriented systems
  • Data transmission and reception
  • Memory address drivers
  • Buffer memory address registers

Environmental and Compliance

The SN74BCT25244NT is designed with environmental responsibility in mind, and it complies with various international standards. It is available in a plastic 20-pin DIP package, which is recognized by the industry for its ease of handling and reliability. Texas Instruments is committed to providing environmentally friendly solutions, and this product meets or exceeds the compliance standards for lead-free and RoHS materials.

Conclusion

Overall, the SN74BCT25244NT from Texas Instruments is a high-quality, reliable solution for digital systems requiring octal buffers/drivers. Its wide operating temperature range and fast performance make it a versatile choice for designers and engineers looking to optimize their digital interfaces.

You May Also Be Interested in

Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess