EN
  • EN
  • DE

UCC383TD-3

Part No UCC383TD-3
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LOW DROPOUT 3-A LINEAR REGULATOR FAMILY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276488-UCC383TD-3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC383TD-3 CAD Model

Description

The UCC383TD-3 is a sophisticated low-dropout linear voltage regulator developed by Texas Instruments, designed to deliver a fixed output of 3.3V. This regulator is part of the UCC383xx family, which is known for its high accuracy, low dropout voltage, and low quiescent current. It is an ideal choice for applications requiring a stable and reliable power supply with a moderate load current requirement.

Key Features

  • Output Voltage: The UCC383TD-3 provides a fixed output voltage of 3.3V, which is commonly used in digital circuits and microcontroller-based systems.
  • Dropout Voltage: Featuring a low dropout voltage, this regulator maintains regulation with minimal difference between the input and output voltage, enhancing efficiency in systems with tight voltage requirements.
  • Load Regulation: It offers excellent load regulation characteristics, ensuring that the output voltage remains stable even when the load currents vary.
  • Quiescent Current: The device has a low quiescent current, making it suitable for battery-powered applications where power conservation is critical.
  • Thermal Protection: The UCC383TD-3 is equipped with thermal protection features that prevent the device from overheating, thus ensuring long-term reliability.
  • Package: It is available in a TO-220 package, which is designed for easy mounting on printed circuit boards and provides efficient heat dissipation.

Applications

The UCC383TD-3 is versatile and can be used in a variety of applications, including:

  • Consumer Electronics
  • Computer Systems
  • Telecommunications Equipment
  • Portable Devices
  • Industrial Controls

Conclusion

With its combination of features such as low dropout voltage, stable output, and thermal protection, the UCC383TD-3 from Texas Instruments stands out as a reliable power management solution. Whether for industrial, commercial, or consumer applications, this voltage regulator ensures that your devices operate with consistent performance and efficiency.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7546 $54.2822
16+ $6.3627 $101.8032
25+ $6.1639 $154.0975
34+ $5.9650 $202.8100
44+ $5.7662 $253.7128
59+ $5.1697 $305.0123
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess