EN
  • EN
  • DE

SN74BCT245PW

Part No SN74BCT245PW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20TSSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 3mA, 24mA; 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74BCT245
Other Names SN74BCT245PW,TEXTISSN74BCT245PW,2156-SN74BCT245PW,296-33834-5,SN74BCT245PWE4,SN74BCT245PWE4,SN74BCT245PWG4,SN74BCT245PWG4
Standard Package 70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259641-SN74BCT245PW
Ultra Librarian 3D Model Ultra Librarian SN74BCT245PW CAD Model

Description

The SN74BCT245PW is a high-performance, octal bus transceiver from Texas Instruments designed to facilitate bidirectional communication between data buses. This integrated circuit is part of the SN74BCT family, known for its robustness and reliability in various digital applications. The SN74BCT245PW is particularly suitable for driving heavily loaded buses with up to 64 mA of sink current and 15 mA of source current.

Key Features

  • Octal Bidirectional Interface: It features eight bidirectional lines that allow for easy data transfer in either direction between two separate buses.
  • High-Drive Outputs: The outputs can drive up to 64 mA on the sinking side and 15 mA on the sourcing side, making it capable of driving capacitive loads and ensuring signal integrity.
  • Bus-Hold Data Inputs: The device comes with bus-hold circuitry on the inputs, which eliminates the need for external pull-up or pull-down resistors and helps to maintain last active or inactive states.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 4.5V to 5.5V, providing design flexibility and compatibility with standard 5V systems.
  • Control Inputs: Direction and output-enable (OE) inputs control the transceiver function, allowing for better data flow management within the system.

Applications

The SN74BCT245PW is versatile and can be used in various digital applications, including:

  • Bus Interface/Buffer for Microprocessors and Microcontrollers
  • Data Communication Systems
  • Memory Drivers
  • Peripheral Drivers

Package and Quality

The device is available in a 20-pin TSSOP (Thin Shrink Small Outline Package) that is optimized for reduced space on PCBs. Texas Instruments' commitment to quality ensures that each SN74BCT245PW meets or exceeds the industry standards for performance and reliability. The product is RoHS compliant, ensuring adherence to environmental standards and global regulatory requirements.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6341 $53.0728
19+ $5.4434 $103.4246
29+ $5.2733 $152.9257
40+ $5.1032 $204.1280
51+ $4.9331 $251.5881
68+ $4.4228 $300.7504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,790 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess