EN
  • EN
  • DE

SN74BCT244DBRE4

Part No SN74BCT244DBRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SSOP / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number SN74BCT
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259653-SN74BCT244DBRE4
Ultra Librarian 3D Model Ultra Librarian SN74BCT244DBRE4 CAD Model

Description

SN74BCT244DBRE4 Octal Buffers/Line Drivers with 3-State Outputs

The SN74BCT244DBRE4, manufactured by Texas Instruments, is a high-performance, octal buffer and line driver designed to facilitate bus interface or signal buffering for a wide range of applications. It features eight non-inverting buffers with 3-state outputs, which makes it ideal for driving bus lines or buffering memory address registers.

This integrated circuit (IC) is part of the SN74BCT family, which is known for its improved speed and output drive over equivalent bipolar devices. The SN74BCT244DBRE4 operates from a 4.5V to 5.5V supply, providing a guaranteed output drive while maintaining low power consumption, which is critical for power-sensitive designs.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Number of Channels: 8
  • Supply Voltage Range: 4.5V to 5.5V
  • Output Drive: -32mA / 64mA
  • Package: SSOP (Shrink Small-Outline Package) with 20 pins
  • Operating Temperature Range: -40°C to 85°C
  • Logic Level Compatibility: TTL

The SN74BCT244DBRE4 is designed with a high-current output sink capability, which allows for driving heavily loaded outputs with high signal integrity. The 3-state outputs can be put into a high-impedance state, effectively disconnecting the output from the bus or line, which is a necessary feature in shared-bus configurations.

This device comes in a small SSOP package, which is beneficial for space-constrained applications. The pin configuration is optimized to reduce the potential for signal crosstalk, which is essential for maintaining signal fidelity in complex designs.

With its robust design and reliable performance, the SN74BCT244DBRE4 from Texas Instruments is a suitable choice for interfacing with high-speed microprocessors, buffering in bus-oriented systems, and supporting the high-drive requirements of memory and interface applications. Its industry-standard footprint ensures compatibility with many PCB layouts and easy integration into existing designs.

If you require a reliable and efficient octal buffer/line driver for your next project, the SN74BCT244DBRE4 offers the performance and features necessary to meet your design needs.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Lowest to $1.4079
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess