EN
  • EN
  • DE

TPS22975DSGR

Part No TPS22975DSGR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8WSON / 5.7-V, 6-A, 16-mΩ On-Resistance Load Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.5V ~ 5.7V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 6A
Rds On (Typ) 16mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Fault Protection Over Temperature
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810262-TPS22975DSGR
Ultra Librarian 3D Model Ultra Librarian TPS22975DSGR CAD Model

Description

The TPS22975DSGR from Texas Instruments is a 6A load switch with adjustable rise time. It is designed to efficiently control power to loads in battery-powered and other power-sensitive applications. The TPS22975DSGR features a wide input voltage range of 0.6V to 5.7V, making it ideal for use with a variety of power sources, including Li-Ion batteries and solar cells.

The TPS22975DSGR's adjustable rise time feature allows users to optimize the switch's performance for their specific application. This can be useful for reducing inrush current and minimizing EMI. The TPS22975DSGR also features a low on-resistance of just 16mΩ, which helps to improve efficiency and reduce heat dissipation.

The TPS22975DSGR is available in a small, 8-pin SON package with an integrated thermal pad. This makes it ideal for use in space-constrained applications. The TPS22975DSGR also features a number of protection features, including overcurrent protection, thermal shutdown, and reverse current protection.

Features and benefits of the TPS22975DSGR:

  • Wide input voltage range of 0.6V to 5.7V
  • Adjustable rise time to optimize performance for specific applications
  • Low on-resistance of 16mΩ for high efficiency and low heat dissipation
  • Small, 8-pin SON package with integrated thermal pad
  • Protection features include overcurrent protection, thermal shutdown, and reverse current protection

Applications for the TPS22975DSGR:

  • Battery-powered devices
  • Power-sensitive devices
  • Consumer electronics
  • Industrial automation
  • Medical devices
  • Telecommunications equipment

Example applications:

  • Smartphone power management
  • Tablet power management
  • Laptop power management
  • Wearable device power management
  • Drone power management
  • Battery-powered backup systems
  • Solar-powered systems
  • Industrial control systems
  • Medical devices
  • Telecommunications base stations

How to use the TPS22975DSGR:

To use the TPS22975DSGR, simply connect the input voltage to the VIN pin and the load to the VOUT pin. The TPS22975DSGR will automatically turn on the load when the ON pin is pulled high. The TPS22975DSGR is a very versatile device and can be used in a variety of applications.

Here are some additional details about the TPS22975DSGR's adjustable rise time feature:

  • The rise time can be adjusted from 1ms to 10ms using an external resistor.
  • A shorter rise time will reduce inrush current, but may increase EMI.
  • A longer rise time will increase inrush current, but will reduce EMI.

The TPS22975DSGR is a powerful and versatile load switch that can be used in a variety of applications. It is ideal for use in battery-powered and other power-sensitive devices.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1678 $50.3400
730+ $0.1377 $100.5210
1,125+ $0.1334 $150.0750
1,550+ $0.1291 $200.1050
2,005+ $0.1248 $250.2240
2,685+ $0.1119 $300.4515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 285,440 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess