EN
  • EN
  • DE

SN74BCT2244NSRE4

Part No SN74BCT2244NSRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 20SO / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number SN74BCT
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259648-SN74BCT2244NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74BCT2244NSRE4 CAD Model

Description

Product Overview: SN74BCT2244NSRE4

The SN74BCT2244NSRE4 is a high-performance, octal buffer/line driver designed by Texas Instruments for use in bus-oriented systems. This integrated circuit is part of the SN74BCT family, which is known for its reliability and versatility. The SN74BCT2244NSRE4 features eight independent buffer/line drivers with 3-state outputs, making it an ideal choice for driving bus lines or buffering memory address registers.

Key Features

  • Octal Bus Interface: The device provides eight independent channels, allowing for efficient interfacing with bus lines.
  • 3-State Outputs: Each channel has a 3-state output that can be used in a high-impedance state, offering flexibility in bus management.
  • High Drive Capability: The SN74BCT2244NSRE4 is capable of driving heavily loaded bus lines with up to 64 mA of sink current and 15 mA of source current.
  • Wide Operating Voltage: It operates at a voltage range of 4.5V to 5.5V, making it compatible with standard TTL logic levels.
  • Low Power Consumption: This device is optimized for low power consumption, which is critical for energy-efficient designs.
  • Operational Temperature Range: It is designed to operate over a wide temperature range from 0°C to 70°C, ensuring reliability in various environmental conditions.

Applications

The SN74BCT2244NSRE4 is suitable for a wide range of applications, including:

  • Bus drivers in computing systems
  • Memory address drivers
  • Input/output port drivers
  • Data communication systems
  • Buffering in backplane distributions

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74BCT2244NSRE4 is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity in your applications. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances.

Ordering and Packaging

The SN74BCT2244NSRE4 comes in a 20-pin SOP (Small Outline Package), providing a compact footprint for space-constrained applications. When ordering, ensure to use the exact part number to receive the correct specifications as described.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess