EN
  • EN
  • DE

SN74AXCH8T245RHLR

Part No SN74AXCH8T245RHLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLATION TXRX 3.6V 24VQFN / Translation Transceiver 2 Element 8 Bit per Element 3-State Output 24-VQFN (5.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AXC
Package Tape & Reel
Logic Type Translation Transceiver
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 0.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (5.5x3.5)
Base Product Number 74AXCH8T245
Other Names 296-53475-2,296-53475-1,296-53475-6
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259695-SN74AXCH8T245RHLR
Ultra Librarian 3D Model Ultra Librarian SN74AXCH8T245RHLR CAD Model

Description

The SN74AXCH8T245RHLR from Texas Instruments is a state-of-the-art, 8-bit dual-supply bus transceiver designed with two 8-bit input-output ports (A and B). It is part of the extensive SN74 family, known for its reliability and performance in a wide range of digital applications. This transceiver is optimized for use in applications where two different voltage domains intersect, allowing for seamless voltage level translation.

This device is equipped with the latest technology to ensure high-speed data transfer with a max data rate of up to 380 Mbps. The SN74AXCH8T245RHLR operates over a broad voltage range (1.65 V to 3.6 V on the A side and 2.3 V to 5.5 V on the B side), making it highly versatile for interfacing between low-voltage and higher-voltage circuits. This feature is particularly useful in multi-voltage systems where signal integrity is paramount.

The SN74AXCH8T245RHLR comes in a refined VQFN (RHL) package, ensuring a compact footprint while providing excellent thermal performance. The device's design includes a DIR input that controls the direction of data flow, enabling the transceiver to shift data from the A port to the B port or vice versa. Additionally, the OE input activates or deactivates the outputs, offering further control over the data transmission and preventing data contention on the bus.

Texas Instruments has incorporated an auto-direction feature that simplifies the design by eliminating the need for an external direction control signal, thereby reducing the overall system complexity. The SN74AXCH8T245RHLR also boasts an Ioff feature that minimizes power consumption when the device is in a powered-down state.

The SN74AXCH8T245RHLR is designed for use in a multitude of applications, including but not limited to, telecommunications, computing, and industrial systems where reliable data transfer between different voltage domains is critical. Its robust design ensures that it can meet the stringent requirements of modern electronic systems, making it an essential component for designers looking to create high-performance, multi-voltage interfaces.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7072 $51.2160
75+ $1.4008 $105.0600
115+ $1.3570 $156.0550
155+ $1.3132 $203.5460
200+ $1.2694 $253.8800
265+ $1.1381 $301.5965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,332 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess