Product Overview: SN74AXC4T245RSVR from Texas Instruments
The SN74AXC4T245RSVR is a state-of-the-art, 4-bit non-inverting bus transceiver with dual voltage-level translation capability, designed and manufactured by Texas Instruments. This device is part of the AXC family, which is renowned for its ultra-low power consumption and operational efficiency, making it an ideal solution for modern, power-sensitive applications.
Constructed with the purpose of facilitating voltage-level translation between different logic levels, the SN74AXC4T245RSVR allows for seamless communication between circuits operating at supply voltages ranging from 0.65 V to 3.6 V. This flexibility is a key feature, as it enables the device to support various low-voltage applications and interface with next-generation microprocessors and microcontrollers that require lower logic levels.
Key Features:
- Voltage-Level Translation: Bidirectional translation between any of the 0.65 V to 3.6 V voltage nodes.
- Low Power Consumption: AXC family devices are optimized for very low static and dynamic power consumption.
- High-Speed Data Transfer: Capable of supporting data rates up to 380 Mbps, making it suitable for high-speed signal transfer.
- Operational Versatility: I/Os are designed to be 3.6 V-tolerant, enabling interfacing with higher voltage systems without damage.
- Robust Design: The SN74AXC4T245RSVR is characterized for operation from –40°C to 85°C, ensuring reliable performance in a wide range of environments.
Applications:
The SN74AXC4T245RSVR is designed to be used in a variety of applications where voltage-level translation is required. It is commonly found in:
- Mobile Phones
- Tablets
- Notebooks
- Personal Computers
- Data Communication Systems
With its compact size, the SN74AXC4T245RSVR is available in a small outline package, making it suitable for space-constrained applications. The device's industry-standard pinout ensures easy integration into existing designs, minimizing the need for significant PCB alterations.
In summary, the SN74AXC4T245RSVR from Texas Instruments is a versatile and efficient solution for systems requiring reliable voltage-level translation. Its low power consumption, high-speed capabilities, and robust design make it an excellent choice for designers looking to enhance the performance and compatibility of their electronic systems.