EN
  • EN
  • DE

SN74AXC2T45DCTR

Part No SN74AXC2T45DCTR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 8 PIN TRANSLATOR DCT WWID 319 RT  /  Voltage Level Translator Bidirectional 1 Circuit 2 Channel 380Mbps SM8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74AXC
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 0.65 V ~ 3.6 V
Voltage - VCCB 0.65 V ~ 3.6 V
Input Signal CMOS
Output Signal CMOS
Output Type Push-Pull
Data Rate 380Mbps
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package SM8
Base Product Number 74AXC2T45
Other Names 296-SN74AXC2T45DCTR,296-SN74AXC2T45DCDKR,296-SN74AXC2T45DCCT
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256052-SN74AXC2T45DCTR
Ultra Librarian 3D Model Ultra Librarian SN74AXC2T45DCTR CAD Model

Description

Product Overview: SN74AXC2T45DCTR from Texas Instruments

The SN74AXC2T45DCTR is a state-of-the-art dual-bit non-inverting bus transceiver designed by Texas Instruments, a leader in semiconductor innovation. This device is specifically engineered to provide a bidirectional voltage-level translation that is both flexible and power-efficient, making it an ideal solution for multi-voltage digital system applications.

Key Features

  • Voltage-Level Translation: The SN74AXC2T45DCTR is capable of translating signals between two different voltage nodes, ranging from 0.65 V to 3.6 V on the A side and 1.65 V to 5.5 V on the B side. This allows for seamless communication between devices operating at different voltage levels.
  • Low Power Consumption: Designed with energy efficiency in mind, the device offers ultra-low power consumption, which is crucial for battery-powered and power-sensitive applications.
  • High-Speed Data Transfer: With its capability to support high-speed data transfer, the SN74AXC2T45DCTR ensures fast and reliable communication between integrated circuits.
  • Direction Control: The direction of data flow is determined by the DIR input pin, providing flexibility and control over the data transfer direction.
  • Auto-Direction Sensing: The device also features an automatic direction sensing function that adjusts the data flow direction without the need for a direction control signal, simplifying the design and reducing pin count.
  • Robust Design: The transceiver is designed to be tolerant to undershoot and is fully operational without damage or logic upset due to undershoot events on any pins.

Applications

The SN74AXC2T45DCTR is versatile and can be used in a wide range of applications, including:

  • Mobile Phones
  • Tablets
  • Notebooks
  • Personal Electronics
  • Microcontroller Interfacing
  • Multivoltage Digital System Integration

Package and Quality

This device is offered in a compact DCT package and is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. Texas Instruments maintains the highest quality standards, and the SN74AXC2T45DCTR is no exception, ensuring both reliability and performance for your critical electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2225
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0739 $51.8475
59+ $1.7017 $100.4003
91+ $1.6485 $150.0135
126+ $1.5953 $201.0078
163+ $1.5422 $251.3786
217+ $1.3826 $300.0242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 148,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess