EN
  • EN
  • DE

SN74AXC2T245RSWR

Part No SN74AXC2T245RSWR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description DUAL-BIT, 2-DIR PIN DUAL-SUPPLY  /  Voltage Level Translator Bidirectional 1 Circuit 2 Channel 380Mbps 10-UQFN (1.8x1.4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74AXC
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 0.65 V ~ 3.6 V
Voltage - VCCB 0.65 V ~ 3.6 V
Output Type Tri-State, Non-Inverted
Data Rate 380Mbps
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 10-UFQFN
Supplier Device Package 10-UQFN (1.8x1.4)
Base Product Number 74AXC2T245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-SN74AXC2T245RSWRDKR,296-SN74AXC2T245RSWRTR,296-SN74AXC2T245RSWRCT
Standard Package 3,000
Win Source Part Number 968171-SN74AXC2T245RSWR
Ultra Librarian 3D Model Ultra Librarian SN74AXC2T245RSWR CAD Model

Description

The SN74AXC2T245RSWR from Texas Instruments is a state-of-the-art dual-bit, dual-supply bus transceiver that is designed with the modern electronics enthusiast and professional in mind. This component is part of the AXC family, which is known for its low-voltage operation and translation capabilities between different voltage nodes. The device is housed in a compact, surface-mount package, making it suitable for high-density circuit designs.

This transceiver is capable of bidirectional level shifting from any voltage between 0.65V to 3.6V and is equipped with two 1-bit non-inverting bus transceivers with 3-state outputs. This makes it highly versatile for interfacing between different logic circuits that operate at incompatible voltage levels. The SN74AXC2T245RSWR is particularly useful in applications where battery life is critical, as it supports the low-voltage operation that helps to conserve power.

The device features a max data rate of 380 Mbps, which ensures swift data communication and transfer speeds, making it an excellent choice for high-speed signal applications. The SN74AXC2T245RSWR also comes with multiple power-saving features. It includes a Partial-Power-Down (PPD) mode that significantly reduces power consumption when the transceiver is not in active use, by disabling the outputs to prevent damaging current backflow or leakage.

Texas Instruments has designed the SN74AXC2T245RSWR with robust electrostatic discharge (ESD) protection, which allows it to withstand voltage spikes and ensures a longer operational life. The device's operational temperature range of -40°C to 85°C makes it suitable for various industrial applications.

Whether you're working on data communication, computing, consumer electronics, or industrial designs, the SN74AXC2T245RSWR offers the reliability and performance expected from a leading semiconductor manufacturer like Texas Instruments. Its advanced features and power efficiency make it an indispensable component for modern electronic systems that require level translation solutions.

You May Also Be Interested in

ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8920 $53.5200
140+ $0.7319 $102.4660
215+ $0.7090 $152.4350
295+ $0.6862 $202.4290
380+ $0.6633 $252.0540
505+ $0.5947 $300.3235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,610 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess