EN
  • EN
  • DE

HAF2025-90STL-E

Part No HAF2025-90STL-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Thermal Shut Down Functioned MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989468-HAF2025-90STL-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HAF2025-90STL-E CAD Model

Description

The HAF2025-90STL-E is a power MOSFET manufactured by Renesas Electronics America. It is designed for high-efficiency switching applications and is commonly used in power supplies, motor control circuits, and DC-DC converters. The device is characterized by its low on-resistance (RDS(on)) and fast switching speed, contributing to improved efficiency and reduced power loss in various applications. The 'E' suffix suggests compliance with environmental standards like RoHS.

Applications:

  • Switching power supplies: Used as the primary switching element in power supplies for computers, servers, and other electronic equipment.
  • DC-DC converters: Implemented in DC-DC converters to efficiently step up or step down voltage levels.
  • Motor control: Used to control the speed and torque of electric motors in various industrial and automotive applications.
  • LED lighting: Powering and controlling LED lighting systems.
  • Battery management systems: Used in battery chargers and power management circuits for portable devices.

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss during switching, improving efficiency.
  • Fast switching speed: Enables high-frequency operation, reducing switching losses.
  • High avalanche energy: Provides robustness against voltage transients and inductive loads.
  • Logic level gate drive: Can be driven directly from logic-level signals, simplifying circuit design.
  • RoHS compliant: Meets environmental standards for hazardous substance restrictions.

Benefits:

  • Increased efficiency: Low on-resistance and fast switching speed minimize power loss and improve overall system efficiency.
  • Reduced heat dissipation: Lower power loss translates to reduced heat generation, simplifying thermal management.
  • Improved system reliability: Robust design and high avalanche energy provide protection against voltage transients and inductive loads.
  • Simplified design: Logic level gate drive simplifies circuit design and reduces component count.
  • Environmentally friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details:

The HAF2025-90STL-E's datasheet provides detailed information on its electrical characteristics, thermal performance, and application guidelines. It's critical to consult the datasheet for proper design and operation. Key parameters to consider include the drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and power dissipation (PD). Proper gate drive circuitry and thermal management are crucial for optimal performance and reliability. The device is typically available in a surface-mount package, facilitating automated assembly processes.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
CONN HOUSING RCP 4 POS 4.19MM ST / 4 Rectangular Connectors - Housings Receptacle 0.165" (4.20mm)
Lowest to $0.5022
Glenair, Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess