The SN74AXC1T45DTQR from Texas Instruments is a versatile single-bit non-inverting bus transceiver that operates with a wide voltage range, designed for bidirectional voltage-level translation in mixed-voltage systems. It is part of the AXC family, which is known for its low power consumption and high-speed operation, making it an ideal choice for modern, power-sensitive applications.
This transceiver is designed with dual-supply voltage levels that allow for translation between two different logic levels ranging from 0.65 V to 3.6 V on the A side and 1.65 V to 5.5 V on the B side. This feature provides the flexibility to interface between a variety of devices with different voltage requirements, ensuring compatibility across a broad range of microcontrollers, processors, and other digital systems.
Key Features:
- Voltage-Level Translation: Bidirectional translation between two different logic levels for seamless communication between devices.
- Low Power Consumption: AXC family devices are optimized for low power operation, conserving energy in battery-powered and power-sensitive applications.
- Wide Voltage Range: Supports VCCA operation from 0.65 V to 3.6 V and VCCB operation from 1.65 V to 5.5 V.
- High-Speed Operation: Capable of high-speed data transmission, making it suitable for high-performance systems.
- Auto-Direction Sensing: Direction of data flow is automatically determined without the need for a direction control signal.
- Compatibility: Ideal for interfacing with a wide range of devices, enhancing design flexibility.
- Robust Design: Includes features such as latch-up performance that exceeds 100 mA per JESD 78, Class II, and ESD protection.
The SN74AXC1T45DTQR is available in a small 8-pin DQFN package, which minimizes board space and is suitable for space-constrained applications. Its design and performance characteristics make it an excellent choice for a multitude of applications, including mobile phones, tablets, and other portable electronics, where efficient power usage and reliable data transmission are crucial.
Overall, the SN74AXC1T45DTQR is a high-performance solution that delivers reliable voltage-level translation with the quality and support expected from Texas Instruments, a leader in semiconductor solutions.