EN
  • EN
  • DE

TUSB1046AI-DCIRNQR

Part No TUSB1046AI-DCIRNQR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description TUSB1046AI-DCIRNQR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features USB Switch IC 4 Channel 40-WQFN (6x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-WQFN (6x4)
Family Name TUSB1046
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937879-TUSB1046AI-DCIRNQR
Ultra Librarian 3D Model Ultra Librarian TUSB1046AI-DCIRNQR CAD Model

Description

The TUSB1046AI-DCIRNQR is a cutting-edge product from Texas Instruments, designed to be a high-performance, adaptive USB Type-C to DisplayPort Alt Mode redriver. This device is specifically engineered to enhance signal quality and extend the signal reach while connecting USB Type-C sources to DisplayPort sinks. It is an ideal solution for applications that require reliable, high-speed data and video transfer, such as docking stations, monitors, and high-definition multimedia interfaces.

Key Features:

  • USB Type-C to DisplayPort Alt Mode: The TUSB1046AI-DCIRNQR facilitates the conversion from USB Type-C to DisplayPort Alt Mode, ensuring compatibility with the latest interfaces.
  • High Signal Quality: With its advanced redriver technology, the device enhances signal integrity over long cable distances, which is crucial for maintaining high-quality video and data transmission.
  • Adaptive Equalization: The product features adaptive equalization, which automatically optimizes signal quality for different cable lengths and types, providing a flexible and robust solution for various applications.
  • Supports Multiple Data Rates: It supports a wide range of data rates, including 1.62 Gbps, 2.7 Gbps, 5.4 Gbps, and 8.1 Gbps, making it versatile for different DisplayPort configurations and resolutions.
  • Integrated Microprocessor: The TUSB1046AI-DCIRNQR comes with an integrated microprocessor that manages the configuration and operation of the redriver, simplifying the design and implementation process.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with low power consumption, making it suitable for battery-powered applications.
  • Robust Design: The redriver is built to withstand electrostatic discharge (ESD) events and is compliant with industry standards, ensuring long-term reliability and performance.

Applications:

The versatility of the TUSB1046AI-DCIRNQR makes it an excellent choice for a range of applications, including but not limited to:

  • Video-enabled USB Type-C docks and dongles
  • 4K and 8K monitors and displays
  • USB Type-C to DisplayPort cables and adapters
  • Virtual reality headsets and gaming devices

In summary, the TUSB1046AI-DCIRNQR from Texas Instruments is a sophisticated and reliable solution for enhancing USB Type-C to DisplayPort connections, ensuring high-quality video and data transfer across a variety of devices and applications.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8307 $50.9526
44+ $2.3226 $102.1944
67+ $2.2500 $150.7500
92+ $2.1775 $200.3300
119+ $2.1049 $250.4831
159+ $1.8871 $300.0489
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,880 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess