EN
  • EN
  • DE

SN74AVCH2T45DCTR

Part No SN74AVCH2T45DCTR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC BUS TRANSCVR TRI-ST 2B SM8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.2V to 3.6V
Voltage - VCCB 1.2V to 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 500Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SM8
Win Source Part Number 029954-SN74AVCH2T45DCTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AVCH2T45DCTR CAD Model

Description

The SN74AVCH2T45DCTR is a high-quality, dual-bit dual-supply bus transceiver from Texas Instruments.

  • Feature: Auto-direction sensing
  • Voltage Translation: Between any of the 1.2V, 1.5V, 1.8V, 2.5V, 3.3V, and 5V voltage nodes
  • Supply Voltage Pins: VCCA and VCCB
  • Operating Range: 1.2V to 5.5V
  • A Port: Tracks the VCCA level
  • B Port: Tracks the VCCB level
  • DIR Pin: Not needed to control signal flow
  • Latency: Lower
  • Bus Hold: On the data inputs
  • Output Enable: (OE) input circuit
  • Outputs: Disabled when high impedance is detected
  • Package: Ultra-small DCT package
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7815 $50.7975
160+ $0.6413 $102.6080
245+ $0.6212 $152.1940
335+ $0.6012 $201.4020
435+ $0.5811 $252.7785
580+ $0.5210 $302.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,736 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess