EN
  • EN
  • DE

SN74AVCBH164245VR

Part No SN74AVCBH164245VR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 48TVSOP / Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74AVCBH
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 8
Voltage - VCCA 1.4 V ~ 3.6 V
Voltage - VCCB 1.4 V ~ 3.6 V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Features Over Voltage Protection
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 48-TVSOP
Base Product Number 74AVCBH164245
Other Names 74AVCBH164245VRG4,-74AVCBH164245VRE4R,2156-SN74AVCBH164245VR,74AVCBH164245VRE4,74AVCBH164245VRG4,-296-15552-1,-74AVCBH164245VRG4,-74AVCBH164245VRG4R,296-15552-6,TEXTISSN74AVCBH164245VR,296-15552-2,-SN74AVCBH164245VRR,296-15552-1,-296-15552-1,74AVCBH164245VRE4,-74AVCBH164245VRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256058-SN74AVCBH164245VR
Ultra Librarian 3D Model Ultra Librarian SN74AVCBH164245VR CAD Model

Description

SN74AVCBH164245VR: 16-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs

The SN74AVCBH164245VR from Texas Instruments is a versatile, high-speed, 16-bit dual-supply bus transceiver designed to address the need for efficient voltage level translation in multi-voltage systems. This integrated circuit is ideal for applications that require the transfer of data between two buses of different voltage levels, such as between a core processor and peripheral devices.

Featuring configurable voltage translation without the need for an external direction control signal, this device can translate bidirectionally between any of the voltage nodes (1.2V, 1.5V, 1.8V, 2.5V, 3.3V, and 5V). The SN74AVCBH164245VR operates with two distinct supply voltages, VCCA and VCCB, which allow translation from a lower to a higher voltage and vice versa, making it extremely flexible for modern mixed-voltage systems.

The device offers 3-state outputs, which can be put into a high-impedance state, thus allowing for disconnection from the bus or for connection to multiple devices on the same bus. This is particularly useful in applications such as memory interfacing, data multiplexing, and in systems that require a high degree of modularity.

With an optimized design for signal integrity, the SN74AVCBH164245VR ensures minimal propagation delay and skew, which is critical for maintaining data coherency in high-speed communication systems. The robust construction of the device also provides for latch-up performance that exceeds 100 mA per JESD 78, Class II, and it is specified for the –40°C to 85°C industrial temperature range.

Available in a compact 48-pin TSSOP (Thin Shrink Small Outline Package) with the orderable part number SN74AVCBH164245VR, this transceiver is a practical solution for designers looking to simplify their interface logic while maintaining high performance and reliability.

For more detailed specifications, application notes, and support documentation, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8442 $53.2862
26+ $3.9747 $103.3422
39+ $3.8505 $150.1695
54+ $3.7263 $201.2202
70+ $3.6021 $252.1470
93+ $3.2295 $300.3435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,490 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess