EN
  • EN
  • DE

CAT25-102JA

Part No CAT25-102JA
Manufacturer Bourns Inc.
Catalog Resistor Networks, Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case 0603X5
Manufacturer Bourns Inc.
Manufacturer Homepage www.bourns.com
RoHS State Request Verification
Win Source Part Number 737609-CAT25-102JA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT25-102JA CAD Model

Description

The CAT25-102JA is a thick film resistor network array manufactured by Bourns. It's designed to provide a compact and efficient solution for resistor matching and voltage division applications. This array consists of multiple resistors with a common termination, allowing for easy parallel connection and reduced component count.

Applications

  • Voltage dividers: Used to create accurate voltage dividers in circuits.
  • Current limiting: Employed to limit current flow in various electronic devices.
  • Pull-up/Pull-down resistors: Used in digital circuits to define logic levels.
  • Feedback networks: Integrated into amplifier circuits for feedback control.
  • LED current limiting: Employed to limit the current flowing through LEDs in display applications.

Features

  • Thick film technology: Provides excellent stability and reliability.
  • Isolated resistors: Allows for independent use of each resistor.
  • Compact package: Saves board space compared to using discrete resistors.
  • High precision: Offers tight tolerance for accurate resistance values.
  • Low temperature coefficient: Minimizes resistance changes with temperature variations.
  • RoHS compliant: Environmentally friendly and compliant with RoHS regulations.

Benefits

  • Reduced component count: Simplifies circuit design and reduces assembly costs.
  • Improved accuracy: Offers precise resistance values for accurate circuit performance.
  • Enhanced stability: Provides reliable performance over a wide range of operating conditions.
  • Space saving: Reduces board space requirements for compact designs.
  • Easy assembly: Simplifies assembly process with its integrated design.

Additional Details

The CAT25-102JA features a resistance value of 1 kΩ. It is available in a J-leaded package. The power rating and voltage rating depend on the specific configuration and should be consulted in the datasheet. These resistor networks provide stable electrical performance and are suitable for a variety of general purpose applications. They are designed for automated placement which helps to reduce manufacturing costs and improve reliability.

You May Also Be Interested in

Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Bourns Inc.
RES ARRAY 7 RES 470 OHM 14SOIC
Lowest to $0.8732
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1564 $57.8680
905+ $0.1284 $116.2020
1,395+ $0.1244 $173.5380
1,920+ $0.1204 $231.1680
2,485+ $0.1163 $289.0055
3,325+ $0.1043 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess