EN
  • EN
  • DE

SN74AVCB16245GR

Part No SN74AVCB16245GR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838342-SN74AVCB16245GR
Ultra Librarian 3D Model Ultra Librarian SN74AVCB16245GR CAD Model

Description

SN74AVCB16245GR 16-Bit Bus Transceiver with 3-State Outputs

The SN74AVCB16245GR from Texas Instruments is a high-performance, 16-bit bus transceiver designed to facilitate bidirectional communication between two data buses. It features 3-state outputs and operates with a 1.2-V to 3.6-V VCC supply. This component is part of the AVC family, which is known for its low-voltage operation and high-speed interface technology.

Key Features:

  • 16-bit bidirectional data flow with 3-state outputs
  • Wide data bus width for high-speed data transfer
  • Operates from a 1.2-V to 3.6-V VCC supply
  • Supports mixed-mode signal operation (5-V input and output voltages with 3.3-V VCC)
  • IOFF and power-up 3-state support for live insertion
  • Maximum data rates:
    • 380 Mbps (2.5-V operation)
    • 260 Mbps (1.8-V operation)
  • ESD protection exceeds JESD 22
  • Available in a 48-pin TSSOP (GR) package

Applications:

The SN74AVCB16245GR is designed to be used in a variety of applications where high-speed data transfer and bidirectional communication between data buses are required. This includes, but is not limited to, telecommunications, computing, and networking systems. Its capability to support live insertion makes it an ideal choice for hot-swapping applications.

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The SN74AVCB16245GR is no exception, and it is designed to meet the stringent requirements of industrial and commercial applications. With protection against electrostatic discharge and a wide operating voltage range, this bus transceiver is built for reliability and performance in demanding environments.

Ordering and Packaging Information:

The SN74AVCB16245GR is available for order in a 48-pin TSSOP package, providing a compact footprint for space-constrained applications. Detailed ordering and packaging information can be obtained from the Texas Instruments website or through authorized distributors.

You May Also Be Interested in

Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess