EN
  • EN
  • DE

SN74AVCA406GQCR

Part No SN74AVCA406GQCR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description MMC SD CARD MEMORY STICK SMARTMEDIA AND XD PICTURE CARD 15KV ESD PROTECTED VOLTAGE TRANSLATION TRANSCEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AVCA
Packaging Reel - TR
Part Status Obsolete(EOL)
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1.4V ~ 3.6V
Voltage - VCCB 1.4V ~ 3.6V
Output Type Open Drain, Push-Pull
Operating Temperature Range -40°C ~ 85°C (TA)
Features SIM Card Interface
Mounting SMD
Package 48-VFBGA
Manufacturer Package 48-BGA MICROSTAR JUNIOR (4x4)
Win Source Part Number 1254136-SN74AVCA406GQCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AVCA406
Introduction Date October 01, 2004
Country of Origin Taiwan
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74AVCA406GQCR CAD Model

Description

The SN74AVCA406GQCR is a high-performance, 4-bit dual-supply bus transceiver from Texas Instruments, renowned for its advanced semiconductor solutions. This component is part of the SN74 series, which is known for its robust design and reliable performance in a wide range of applications. The device is designed to facilitate bidirectional voltage-level translation and buffering between different operating voltage domains, making it an essential part of modern multi-voltage systems.

Key Features

  • Wide Voltage Range: The device supports a wide range of operating voltages from 1.2V to 3.6V on the A side and 1.65V to 5.5V on the B side, which allows for seamless integration with various logic levels in mixed-voltage systems.
  • High-Speed Data Transfer: With its capability to support high-speed data transfer, the SN74AVCA406GQCR is suitable for applications that require fast communication between devices operating at different voltage levels.
  • Low Power Consumption: The device is optimized for low power consumption, which is crucial for battery-powered and power-sensitive applications.
  • No Direction Control: The bus transceiver operates without the need for a direction control signal, simplifying the design and reducing control line requirements.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built into the device, ensuring resilience against static electricity and improving the longevity of the product.

Applications

The SN74AVCA406GQCR is well-suited for a variety of applications, including but not limited to:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Notebook and Desktop Computers
  • Servers and Networking Equipment
  • Consumer Electronics

Quality and Reliability

As with all Texas Instruments products, the SN74AVCA406GQCR is manufactured to the highest standards of quality and reliability. It is available in a compact 56-pin QFN package, making it suitable for space-constrained applications. With Texas Instruments' reputation for excellence, customers can trust this bus transceiver to perform reliably in their electronic designs.

You May Also Be Interested in

ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713
ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Nexperia USA Inc.
IC TRNSLTR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)
Lowest to $1.9721

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess