EN
  • EN
  • DE

SN74AVCA406DGGR

Part No SN74AVCA406DGGR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Voltage Level Translator Bidirectional 1 Circuit 8 Channel - 48-TSSOP
Manufacturer Texas Instruments
Series 74AVCA
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name 74AVCA406
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN74AVCA406DGGRE4, -SN74AVCA406DGGRE4-NDR, -SN74AVCA406DGGRG4, -SN74AVCA406DGGRG4-NDR, 296-18296-6, SN74AVCA406DGGRE4, 296-18296-2, -296-18-296-1-ND, SN74AVCA406DGGRE4-ND, 296-18296-1, -SN74AVCA406DGGR-NDR, -296-18-296-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896525-SN74AVCA406DGGR
Ultra Librarian 3D Model Ultra Librarian SN74AVCA406DGGR CAD Model

Description

SN74AVCA406DGGR by Texas Instruments

The SN74AVCA406DGGR is a high-performance, dual-supply bus transceiver from Texas Instruments, a global semiconductor company known for its cutting-edge technology and high-quality products. This transceiver is designed for bidirectional communication between data buses that operate at different voltage levels. The SN74AVCA406DGGR is part of the AVC (Advanced Very-Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation, making it suitable for a variety of applications, including computing, networking, and telecommunications.

Featuring a 24-pin TSSOP (Thin Shrink Small Outline Package), the SN74AVCA406DGGR is optimized for minimal space usage on printed circuit boards (PCBs), making it an excellent choice for space-constrained applications. The device supports mixed-voltage operation by translating signals between 1.2V, 1.8V, 2.5V, or 3.3V buses, providing designers with the flexibility to interface between different logic levels without the need for additional level-shifting components.

Key features of the SN74AVCA406DGGR include its capability to perform bidirectional voltage translation without the need for a direction control signal, which simplifies the design and reduces system complexity. Furthermore, the device provides low on-state resistance, which translates to lower insertion loss and better signal integrity. Its bus-hold circuitry also helps to maintain the last known state during periods of high-impedance, reducing the need for external pull-up or pull-down resistors.

The SN74AVCA406DGGR also offers robust ESD (Electrostatic Discharge) protection, ensuring the device's reliability and longevity in environments prone to static electricity. The device's operational temperature range extends from -40°C to 85°C, allowing it to function reliably in a wide range of environmental conditions.

In summary, the SN74AVCA406DGGR from Texas Instruments is a versatile, high-speed bus transceiver that provides efficient voltage level translation with robust protection features. Its small form factor and ease of use make it an ideal solution for interfacing digital circuits operating at different voltage levels within a wide array of electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1276 $50.7420
110+ $0.9253 $101.7830
170+ $0.8963 $152.3710
235+ $0.8674 $203.8390
300+ $0.8385 $251.5500
400+ $0.7518 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,915 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess