EN
  • EN
  • DE

SN74AVC24T245NMUR

Part No SN74AVC24T245NMUR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLATION TXRX 3.6V 83NFBGA / Translation Transceiver 6 Element 4 Bit per Element 3-State Output 83-NFBGA (10x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AVC
Package Tape & Reel
Product Status Active
Logic Type Translation Transceiver
Number of Elements 6
Number of Bits per Element 4
Input Type -
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 83-VFBGA
Supplier Device Package 83-NFBGA (10x4.5)
Base Product Number 74AVC24T245
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353115-SN74AVC24T245NMUR
Ultra Librarian 3D Model Ultra Librarian SN74AVC24T245NMUR CAD Model

Description

SN74AVC24T245NMUR - Texas Instruments 24-Bit Dual-Supply Bus Transceiver

The SN74AVC24T245NMUR from Texas Instruments is a state-of-the-art, 24-bit dual-supply bus transceiver designed to provide seamless data transfer in multi-voltage systems. This device is a member of the AVC family, which is known for its low-voltage operation and high-speed interface technology. The SN74AVC24T245NMUR is ideal for applications that require the transfer of data between two buses of different voltage levels.

Constructed with the needs of modern electronics in mind, the SN74AVC24T245NMUR operates with a 1.2V to 3.6V VCC on the A side and a 1.65V to 5.5V VCCB on the B side, allowing for flexibility in interfacing between different logic levels. This feature makes it an excellent choice for use in mixed-voltage systems where interface logic levels may vary.

The device is equipped with 24-bit bus transceivers with 3-state outputs, which can be used independently in either direction to facilitate communication between data buses. The direction control (DIR) and output enable (OE) inputs control the direction of data flow and the activation of the outputs, respectively. When OE is low, the device passes data from the A bus to the B bus or vice versa, depending on the state of DIR.

Furthermore, the SN74AVC24T245NMUR boasts a latch-up performance that exceeds 100 mA per JESD 78, Class II, ensuring robust operation under stress. It also features Ioff circuitry, which provides partial Power-down mode operation by disabling the outputs, preventing damaging current backflow through the device when it is powered down.

The device is packaged in a space-saving VQFN (RMU) 56-pin package, which is optimal for PCBs where space is at a premium. The SN74AVC24T245NMUR's compact form factor, combined with its high-speed data transfer capabilities and level-shifting functionality, makes it an essential component for a wide range of applications, including computing, networking, telecommunications, and consumer electronics.

With Texas Instruments' commitment to quality and reliability, the SN74AVC24T245NMUR is a trusted solution for ensuring seamless data communication across different voltage domains.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3833 $50.7495
37+ $2.7760 $102.7120
56+ $2.6893 $150.6008
77+ $2.6025 $200.3925
100+ $2.5158 $251.5800
134+ $2.2555 $302.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess