EN
  • EN
  • DE

SN74AUP3G07DQER

Part No SN74AUP3G07DQER
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 8X2SON / Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-X2SON (1.4x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 3
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-XFDFN
Supplier Device Package 8-X2SON (1.4x1)
Base Product Number 74AUP3G07
Other Names -SN74AUP3G07DQERR,-296-25623-1,296-25623-1,2156-SN74AUP3G07DQER,TEXTISSN74AUP3G07DQER,296-25623-2,296-25623-6
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259714-SN74AUP3G07DQER
Ultra Librarian 3D Model Ultra Librarian SN74AUP3G07DQER CAD Model

Description

The SN74AUP3G07DQER is a high-performance, triple-buffer gate IC from the renowned semiconductor manufacturer Texas Instruments (TI). This integrated circuit is part of TI's advanced ultra-low-power (AUP) series, designed to deliver exceptional power efficiency and speed for modern electronic applications. The device operates on a very low voltage range of 0.8V to 3.6V, making it an ideal choice for battery-operated and power-sensitive applications.

With its tiny 14-pin X2SON package, the SN74AUP3G07DQER is optimized for space-constrained applications, providing a compact solution without compromising on performance. The device features three independent buffer gates with open-drain outputs, which are capable of driving loads at both low and high levels, thanks to their wide output voltage range. This versatility makes it suitable for interfacing with various logic families or creating wired-OR logic functions.

The SN74AUP3G07DQER boasts a low static power consumption of less than 0.9 μA max and a low dynamic power consumption of 10 nA at 1 MHz, which is essential for extending battery life in portable devices. Additionally, the device supports a fast propagation delay, ensuring quick response times in critical applications.

Key features of the SN74AUP3G07DQER include Schmitt-trigger inputs, which provide hysteresis to enhance noise immunity and allow for slow input transition rates, making it robust against electrical noise disturbances. The device is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide temperature range, suitable for industrial and automotive environments.

Texas Instruments' commitment to quality and reliability is evident in the SN74AUP3G07DQER, which is subjected to rigorous testing and validation processes. The product is RoHS compliant and is designed to meet the stringent requirements of various industries, including consumer electronics, telecommunications, computing, and more.

Whether you're developing low-power handheld devices, creating complex digital logic circuits, or simply need a reliable buffer gate solution, the SN74AUP3G07DQER from Texas Instruments is an excellent choice that combines efficiency, versatility, and performance in a compact package.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2475 $50.7375
495+ $0.2031 $100.5345
765+ $0.1968 $150.5520
1,055+ $0.1904 $200.8720
1,360+ $0.1841 $250.3760
1,820+ $0.1650 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,328 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess