EN
  • EN
  • DE

SN74AUP2G240RSER

Part No SN74AUP2G240RSER
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 8UQFN / Buffer, Inverting 2 Element 1 Bit per Element 3-State Output 8-UQFN (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-UFQFN
Supplier Device Package 8-UQFN (1.5x1.5)
Base Product Number 74AUP2G240
Other Names -296-27367-1,296-27367-2,296-27367-1,2156-SN74AUP2G240RSER,296-27367-6,-SN74AUP2G240RSERR,TEXTISSN74AUP2G240RSER
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259737-SN74AUP2G240RSER
Ultra Librarian 3D Model Ultra Librarian SN74AUP2G240RSER CAD Model

Description

The SN74AUP2G240RSER is a high-performance, dual-buffer gate designed by Texas Instruments, one of the industry leaders in semiconductor innovation. This integrated circuit is part of the advanced ultra-low power (AUP) family, which is engineered to provide optimal performance with minimal power consumption, making it an ideal choice for portable and battery-operated applications.

Key Features:

  • Low Static Power Consumption: The device operates on a very low static power consumption of only 0.9 µA max, which is crucial for extending battery life in portable devices.
  • Low Dynamic Power Consumption: At 3.3 V, the dynamic power consumption is as low as 0.72 µA/MHz, further contributing to the energy efficiency of the design in which it's implemented.
  • Wide Operating Voltage Range: The SN74AUP2G240RSER supports a voltage range from 0.8 V to 3.6 V, providing design flexibility for various applications and compatibility with multiple logic levels.
  • High Drive Strength: Despite its low-power consumption, this device does not compromise on performance, offering a high drive strength that can source or sink up to 4 mA at 3.3 V.
  • ESD Protection: It includes robust ESD protection, which ensures device integrity against electrostatic discharges, a critical feature for maintaining reliability and longevity.
  • Space-Saving Package: The SN74AUP2G240RSER comes in a small-footprint package, specifically in an UQFN-10 package, which is highly beneficial for space-constrained applications.

Applications:

The versatility of the SN74AUP2G240RSER allows it to be used in a wide array of applications. These include, but are not limited to, mobile phones, PDAs, digital cameras, and other portable electronic devices where power efficiency is paramount. Additionally, its low voltage operation and high-speed interfacing capabilities make it suitable for interfacing with microprocessors, microcontrollers, and other digital systems requiring buffer gates.

Summary:

In summary, the SN74AUP2G240RSER from Texas Instruments is a superior choice for designers looking to optimize their systems for power efficiency without sacrificing performance. Its low-power characteristics, combined with a wide operating voltage range and high drive strength, make it a versatile component suitable for a multitude of low-power applications.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess