EN
  • EN
  • DE

74LVX573

Part No 74LVX573
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Description Low Voltage Octal Latch with 3-STATE Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1133392-74LVX573
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVX573 CAD Model

Description

The 74LVX573 is an octal transparent latch with 3-state outputs. It is part of the LVX (Low Voltage Extended) family of logic devices, offering high speed and low power consumption. This latch is commonly used for temporary data storage and buffering in digital systems.

Applications

  • Data Storage: Used for temporary storage of data in memory and processor systems.
  • Address Latching: Employed to latch address lines in memory systems.
  • I/O Port Expansion: Used to expand the number of available I/O ports in microcontroller-based systems.
  • Bus Buffering: Provides buffering for data lines on a bus to improve signal integrity.
  • Industrial Control: Integrated into industrial control systems for data acquisition and control.

Features

  • Octal Latch: Provides eight independent latches for storing data.
  • Transparent Mode: Allows data to pass through directly when the latch enable is active.
  • 3-State Outputs: Offers high-impedance output state for bus isolation.
  • Low Voltage Operation: Operates at low voltage levels (typically 3.3V or 5V).
  • High Speed: Offers fast propagation delays for high-speed data transfer.

Benefits

  • Flexible Data Storage: Enables versatile data storage and buffering applications.
  • Improved System Performance: High-speed operation enhances data transfer rates.
  • Bus Isolation: 3-state outputs allow for bus isolation when needed.
  • Simplified System Design: Easier integration into existing systems due to its standardized interface.
  • Wide Operating Voltage: Functions across a range of voltage levels.

Additional Details

The 74LVX573 has an enable input (LE) that controls the latching operation. When LE is high, the latch is transparent, and data passes through from the inputs to the outputs. When LE goes low, the data present at the inputs is latched and held at the outputs. The output enable (OE) input controls the 3-state outputs. When OE is low, the outputs are enabled; when OE is high, the outputs are in a high-impedance state. Consult the ON Semiconductor (formerly Fairchild) datasheet for detailed specifications, including propagation delays, power consumption, and operating conditions. Proper decoupling is important for optimal performance and to minimize noise. This device is available in various packages, including DIP and SOIC.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess