EN
  • EN
  • DE

SN74AUP2G240DCUR

Part No SN74AUP2G240DCUR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Inverting 2 Element 1 Bit per Element 3-State Output 8-VSSOP
Manufacturer Texas Instruments
Series 74AUP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-VFSOP (0.091", 2.30mm Width)
Case / Package 8-VSSOP
Family Name 74AUP2G240
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-25593-6, -SN74AUP2G240DCUR-NDR, 296-25593-2, 296-25593-1, -296-25593-1-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896518-SN74AUP2G240DCUR
Ultra Librarian 3D Model Ultra Librarian SN74AUP2G240DCUR CAD Model

Description

Product Overview: SN74AUP2G240DCUR

The SN74AUP2G240DCUR from Texas Instruments is a high-performance, dual-buffer gate integrated circuit designed for low-voltage operation. This device belongs to the AUP (Advanced Ultra-Low Power) family, which is renowned for its ultra-low power consumption, making it an ideal choice for battery-operated and power-sensitive applications.

Key Features

  • Low Power Consumption: The SN74AUP2G240DCUR operates at very low power, with a typical ICC of just 0.9 μA, minimizing the power requirements of the system it's integrated into.
  • Wide Operating Voltage Range: This device supports a broad range of supply voltages from 0.8V to 3.6V, providing design flexibility for various applications.
  • High Drive Capability: Despite its low power design, it can drive up to ±8 mA at 3.3 V, allowing it to control a range of output loads.
  • ESD Protection: It features robust electrostatic discharge (ESD) protection, ensuring the device's reliability and longevity in harsh environments.
  • Small Footprint: The SN74AUP2G240DCUR comes in an ultra-small 8-pin VSSOP package, making it suitable for space-constrained applications.

Applications

The SN74AUP2G240DCUR is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Smartphones and Tablets
  • Portable Medical Devices
  • Wearable Technology
  • Energy Management Systems
  • IoT Devices

Product Specifications

The device offers Schmitt-trigger inputs which enhance the noise immunity and allow for slow input transition. The SN74AUP2G240DCUR also supports a wide temperature range from -40°C to +85°C, ensuring its operation in diverse environmental conditions.

Ordering and Packaging Information

The Texas Instruments part number SN74AUP2G240DCUR is available in tape and reel packaging, facilitating its use in automated manufacturing processes. When ordering, it's crucial to refer to the complete part number, including the package designator and temperature range code, to ensure the correct product is received.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the Texas Instruments official website or contact their customer support for further assistance.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3965 $51.5450
310+ $0.3253 $100.8430
480+ $0.3152 $151.2960
660+ $0.3050 $201.3000
850+ $0.2948 $250.5800
1,135+ $0.2644 $300.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess