EN
  • EN
  • DE

SN74AUP2G07DRYR

Part No SN74AUP2G07DRYR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW-POWER DUAL BUFFER/DRIVER WITH OPEN-DRAIN OUTPUTS | IC BUFFER NON-INVERT 3.6V 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 4mA
Supply Voltage (V) 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-UFDFN
Supplier Device Package 6-SON (1.45x1)
Family Part Number 74AUP2G07
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254106-SN74AUP2G07DRYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AUP2G07DRYR CAD Model

Description

The SN74AUP2G07DRYR from Texas Instruments is a high-performance, dual-buffer driver with open-drain outputs, designed to operate from a 0.8V to 3.6V VCC range. This component is part of the advanced ultra-low power (AUP) family, which is engineered to provide optimal performance with minimal power consumption, making it an ideal choice for power-sensitive applications.

Key Features

  • Low Static-Power Consumption: The SN74AUP2G07DRYR boasts a very low static power consumption (ICC), which is crucial for battery-powered devices, extending their operational lifespan.
  • Low Dynamic-Power Consumption: Its dynamic power consumption (Cpd) is also significantly reduced, contributing to overall energy efficiency.
  • Wide Operating Voltage Range: With a broad VCC operating range, this component is highly versatile and can be integrated into a variety of circuit designs.
  • Low Input Capacitance: The device features low input capacitance (Ci), which minimizes the loading effect on circuits and helps to maintain signal integrity.
  • Open-Drain Outputs: The open-drain configuration allows for wired-OR logic gates and is useful in generating higher voltage signals from a lower voltage system.
  • High-Drive Capability: Capable of driving heavy loads, the SN74AUP2G07DRYR can handle outputs with a sink current of up to 8 mA.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is provided, ensuring the device's resilience against the common issue of static electricity damage.
  • Compact Packaging: The device comes in a small-outline package, specifically in a 6-pin SOT-563 package, which is suitable for space-constrained applications.

Applications

The SN74AUP2G07DRYR is commonly used in a wide range of electronic applications, including but not limited to:

  • Smartphones and personal electronics
  • Portable medical devices
  • Low-power microcontroller interfaces
  • Power management circuits
  • Level shifting applications
  • Wearable technology

With its ultra-low power consumption and versatile performance characteristics, the SN74AUP2G07DRYR from Texas Instruments is an excellent choice for designers looking to optimize their power budget while maintaining robust signal driving capabilities.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2824 $50.8320
435+ $0.2318 $100.8330
670+ $0.2245 $150.4150
925+ $0.2173 $201.0025
1,195+ $0.2100 $250.9500
1,595+ $0.1883 $300.3385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess