The H5TQ2G83FFR-RDC is a 2Gb DDR3 SDRAM chip manufactured by Hynix Semiconductor. It's a high-speed memory component commonly used in various electronic devices requiring fast and efficient data storage and retrieval.
Applications:
- Desktop PCs
- Laptop computers
- Graphics cards
- Gaming consoles
- Networking equipment
Features:
- 2Gb (256M x 8) capacity: Provides ample memory storage for various applications.
- DDR3 technology: Enables high-speed data transfer rates.
- 800 MHz clock frequency: Facilitates rapid data processing.
- 1.5V operating voltage: Offers a balance of performance and energy efficiency.
- Lead-free and RoHS compliant: Meets environmental regulations.
- FBGA (Fine-pitch Ball Grid Array) package: Enables high-density mounting on PCBs.
Benefits:
- Improved system performance: High-speed data transfer rates enhance overall system responsiveness.
- Increased memory capacity: Allows for running more applications simultaneously.
- Reduced power consumption: 1.5V operating voltage contributes to energy efficiency.
- Environmentally friendly: Lead-free and RoHS compliant.
- Compact design: FBGA package enables high-density mounting on PCBs.
The H5TQ2G83FFR-RDC is a crucial component in modern electronic devices, providing the necessary memory capacity and speed for demanding applications. Its DDR3 technology and high clock frequency ensure efficient data processing, while its low operating voltage contributes to energy savings. The FBGA package allows for compact and high-density mounting on PCBs, making it a suitable choice for various applications.