EN
  • EN
  • DE

SN74AUP2G06YFPR

Part No SN74AUP2G06YFPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description LOW-POWER DUAL INVERTER BUFFER/DRIVER WITH OPEN-DRAIN OUTPUTS | IC INVERTER 2CH 2-INP 6DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Inverter
Number of Inputs 2
Features Open Drain
Supply Voltage (V) 0.8V ~ 3.6V
Current - Quiescent (Maximum) 500nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay at V, Max CL 10.5ns at 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 6-DSBGA
Manufacturer Package 6-XFBGA, DSBGA
Family Part Number 74AUP2G06
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 720462-SN74AUP2G06YFPR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SN74AUP2G06YFPR CAD Model

Description

SN74AUP2G06YFPR by Texas Instruments

The SN74AUP2G06YFPR is a high-performance, dual inverter gate integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the ultra-low-power AUP family and is optimized for low-voltage operation, making it an ideal choice for battery-powered and energy-efficient applications.

Featuring two independent inverter gates, the SN74AUP2G06YFPR operates over a voltage range of 0.8V to 3.6V. This wide range allows for compatibility with various logic levels, ensuring seamless integration into mixed-voltage systems. The device boasts a low static power consumption of only 0.9 µA max at 3.6V, contributing to the overall energy efficiency of the systems it is used in.

The SN74AUP2G06YFPR comes in a compact DSBGA package with a footprint of just 1.0 mm × 1.0 mm, making it an excellent choice for space-constrained applications. The small size does not compromise its performance, as the device offers fast propagation delays (tpd) of 3.9 ns max at 3.3V, ensuring quick response times in critical applications.

The robust design of the SN74AUP2G06YFPR allows it to tolerate input voltages up to 3.6V, even when the device is powered down (V_CC = 0V), providing additional protection against high-voltage spikes and transients. This feature is particularly useful in scenarios where the power supply may be unreliable or subject to fluctuations.

For designers and engineers looking to incorporate this dual inverter into their electronic designs, the SN74AUP2G06YFPR is supported by Texas Instruments' extensive technical documentation. This includes detailed datasheets, application notes, and comprehensive design resources to facilitate easy integration and shorten development cycles.

In summary, the SN74AUP2G06YFPR from Texas Instruments is a versatile and efficient solution for a wide range of applications requiring low-power, high-speed logic inversion. Its ultra-small package, low power consumption, and robust input tolerance make it a top choice for modern electronic designs.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess