The SNJ54AHCT86J is a high-performance, quadruple 2-input exclusive-OR gate integrated circuit (IC) designed and manufactured by Texas Instruments. This IC is part of the advanced high-speed CMOS (AHCT) family and is specifically engineered to deliver fast and reliable logic operations in a wide range of digital applications.
Key Features
- Logic Type: Exclusive-OR (XOR) Gate
- Number of Circuits: 4
- Number of Inputs per Circuit: 2
- Operating Voltage Range: 4.5V to 5.5V
- Output Current: ±8 mA
- Propagation Delay Time: 11ns at 4.5V
- Operating Temperature Range: -55°C to 125°C
- Package / Case: CDIP (Ceramic Dual In-line Package)
- Mounting Type: Through Hole
Product Description
The SNJ54AHCT86J is tailored for computing and telecommunication systems where high-speed and energy-efficient XOR operations are crucial. Each of the four gates performs the Boolean function Y = A ⊕ B, where A and B are the inputs, and Y is the output. This function is essential for various digital operations such as parity checking, bit manipulation, and arithmetic functions in digital signal processing.
With its wide operating voltage range and fast propagation delay, the SNJ54AHCT86J is suitable for interfacing with 5V systems while maintaining high-speed performance. The IC's robust design ensures that it can operate reliably in extreme temperatures, making it an excellent choice for military and aerospace applications, as well as industrial automation systems.
The device is enclosed in a durable CDIP, providing excellent thermal performance and resistance to environmental factors. Its through-hole mounting design allows for secure attachment to printed circuit boards (PCBs) and easy integration into various electronic systems.
As a product from Texas Instruments, a leader in semiconductor design and manufacturing, the SNJ54AHCT86J is backed by a legacy of quality and innovation, ensuring that it meets the stringent requirements of modern electronic devices and systems.